The BZX84-C10/DG/B2 is a high-performance voltage regulator Zener diode designed and manufactured by NXP Semiconductors, a leader in the industry known for their innovative and reliable components. This product is specifically crafted to provide a precise voltage regulation solution with a nominal Zener voltage of 10V, making it an ideal choice for a wide range of electronic applications.
Key Features
- Zener Voltage: The device offers a nominal Zener voltage of 10V, which is maintained with a minimal voltage change despite fluctuations in current, ensuring a stable and reliable performance.
- Power Dissipation: With a total power dissipation of 250mW, this Zener diode can handle a moderate amount of power, suitable for many electronic circuits without the need for additional heat sinking.
- Package: Encased in a small SOT-23 surface-mount package, the BZX84-C10/DG/B2 is designed for compact PCB layouts, providing an efficient use of space without compromising on functionality.
- Temperature Stability: The device operates effectively over a wide temperature range, ensuring consistent performance in various environments.
- Tolerance: It features a standard tolerance of approximately ±5%, which allows for precise regulation suitable for most standard applications.
Applications
The BZX84-C10/DG/B2 Zener diode is versatile and can be used in a multitude of applications, including:
- Voltage regulation modules
- Overvoltage protection circuits
- Switching power supplies
- Computer systems
- Consumer electronics
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality products. The BZX84-C10/DG/B2 Zener diode is manufactured to strict quality standards, ensuring high reliability and performance for your electronic projects. Whether you're designing a new system or maintaining an existing one, this Zener diode is a dependable choice that engineers and technicians can trust.