EN
  • EN
  • DE

BZX84-C15T

Part No BZX84-C15T
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description Diode Zener Single 15V 6.12% 150mW 3-Pin SOT-523
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer NXP
Win Source Part Number 238902-BZX84-C15T
Popularity Low
Supply and Demand Status Balance
Family Name BZX84C15T
Introduction Date March 26, 2002
ECCN EAR99
Country of Origin China
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BZX84-C15T CAD Model

Description

The BZX84-C15T is a high-performance, low-power voltage regulator diode designed and manufactured by NXP Semiconductors. This product is part of the BZX84 series, which is known for its reliability and efficiency in a wide range of electronic applications. The BZX84-C15T is a surface-mounted device (SMD) that comes in a compact SOT-23 package, making it ideal for space-constrained applications.

Key Features

  • Voltage Regulation: The BZX84-C15T provides a nominal zener voltage of 15V, ensuring precise voltage regulation for sensitive electronic circuits.
  • Power Dissipation: With a total power dissipation of 250mW, the BZX84-C15T is capable of handling moderate power levels while maintaining low thermal resistance.
  • Low Leakage Current: It features a low leakage current, which enhances the overall efficiency of the device and reduces power loss.
  • Wide Operating Temperature Range: The diode operates effectively over a broad temperature range from -55°C to +150°C, making it suitable for various environmental conditions.

Applications

The BZX84-C15T is versatile and can be used in numerous applications. It is commonly employed in:

  • Power supply regulation
  • Voltage stabilization for sensitive electronics
  • Overvoltage and transient voltage protection circuits
  • Telecommunication devices
  • Consumer electronics

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The BZX84-C15T is rigorously tested to ensure it meets the stringent standards for performance and reliability. It is also RoHS compliant, reflecting NXP's dedication to environmental sustainability.

Ordering and Packaging

The BZX84-C15T is available in tape and reel packaging, facilitating easy integration into automated assembly processes. For ordering, please refer to the specific part number BZX84-C15T to ensure accuracy.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7265 $58.1200
195+ $0.5960 $116.2200
300+ $0.5775 $173.2500
415+ $0.5590 $231.9850
535+ $0.5405 $289.1675
715+ $0.4851 $346.8465
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess