The BZX84-C6.2V is a high-performance voltage regulator Zener diode, designed and manufactured by NXP Semiconductors. This small-signal Zener diode offers excellent stability and reliability in a compact SOT23 surface-mounted package, making it a versatile choice for a wide range of electronic circuits. The BZX84 series is well-suited for voltage regulation applications, providing a nominal Zener voltage of 6.2 volts with a tolerance of ±5%.
Key Features
- Zener Voltage: Precise voltage regulation at 6.2V, ideal for providing a stable reference voltage in various electronic applications.
- Power Dissipation: Capable of handling power dissipation up to 250mW, ensuring reliable performance in typical operating conditions.
- Package: The compact SOT23 package is designed for optimal space-saving on printed circuit boards, facilitating miniaturization of end products.
- Operating Temperature Range: With an extensive operating temperature range from -65°C to +150°C, the BZX84-C6.2V is suitable for use in harsh environments.
- Planar Die Construction: The device's planar die construction ensures a better junction temperature stability and a robust performance against thermal and mechanical stresses.
Applications
The BZX84-C6.2V Zener diode is commonly used in a variety of applications, including:
- Voltage regulation modules
- Overvoltage and surge protection circuits
- Power management systems
- Consumer electronics
- Telecommunication devices
- Computer peripherals
Quality and Reliability
NXP Semiconductors is known for its commitment to quality and reliability. The BZX84-C6.2V Zener diode is produced with stringent quality control measures and is subjected to rigorous testing to ensure high performance and durability for industrial, commercial, and consumer applications.
Environmental Compliance
In line with global environmental standards, the BZX84-C6.2V is RoHS compliant, ensuring that it is free from hazardous substances commonly found in electronic components. This commitment to environmental sustainability makes it an eco-friendly choice for modern electronic designs.