Product Overview: BZX84-C6V2/A2 - NXP Semiconductors
The BZX84-C6V2/A2 is a high-performance voltage regulator Zener diode, designed and manufactured by NXP Semiconductors. This small-signal Zener diode offers a nominal Zener voltage of 6.2V, making it suitable for a variety of applications requiring voltage regulation and voltage reference functions.
Key Features
- Zener Voltage (Vz): 6.2V, providing precise voltage regulation for a range of circuits.
- Package: SOT23, a compact surface-mount package that is ideal for space-constrained applications.
- Power Dissipation (Pd): Capable of dissipating up to 250mW, ensuring stable operation under typical conditions.
- Operating Temperature Range: -55°C to +150°C, suitable for use in extreme environmental conditions.
- Tolerance: A tight tolerance of approximately ±5%, allowing for precise voltage regulation.
Applications
The BZX84-C6V2/A2 Zener diode is versatile and can be used in various electronic circuits. Common applications include:
- Voltage regulation modules
- Overvoltage and surge protection circuits
- Switching power supplies
- Consumer electronics
- Industrial electronics
Quality and Reliability
NXP Semiconductors is known for its commitment to quality, and the BZX84-C6V2/A2 is no exception. It is produced using high-quality materials and state-of-the-art manufacturing processes, ensuring both high reliability and performance consistency across the product line.
Environmental Compliance
The BZX84-C6V2/A2 complies with various environmental standards, including RoHS (Restriction of Hazardous Substances), which means it is free from harmful substances like lead, mercury, and cadmium. This commitment to environmental sustainability makes it suitable for use in eco-friendly products.