EN
  • EN
  • DE

AD650BD

Part No AD650BD
Manufacturer Analog Devices Inc.
Catalog PMIC - V/F and F/V Converters
Description Voltage-to-Frequency and Frequency-to-Voltage Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Type Volt to Frequency and Frequency to Volt
Frequency - Max 1MHz
Full Scale ±150ppm/°C
Linearity ±0.1%
Mounting Style Through Hole
Package 14-CDIP (0.300", 7.62mm)
Manufacturer Package 14-CDIP
Win Source Part Number 1136727-AD650BD
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD650
Introduction Date October 28, 1995
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD650BD CAD Model

Description

The AD650BD from Analog Devices Inc. is a versatile and high-performance Voltage-to-Frequency (V/F) and Frequency-to-Voltage (F/V) converter that is widely used in a variety of industrial and instrumentation applications. This integrated circuit provides a simple and efficient method for converting an analog voltage signal into a proportional frequency output, and vice versa, with high precision and linearity.

Key Features:

  • High Linearity: The AD650BD offers excellent linearity with a nonlinearity specification of typically 0.005% over a 250 kHz output frequency range, ensuring accurate signal processing for critical applications.
  • Wide Dynamic Range: With the ability to handle input frequency ranges from 1 Hz to 1 MHz, this device is suitable for a wide array of applications that require frequency conversion.
  • Low Power Consumption: Designed with power efficiency in mind, the AD650BD operates on a single supply voltage of +4.5 V to +7 V or dual supplies of ±5 V to ±18 V, making it an ideal choice for battery-powered and portable devices.
  • Flexibility: The converter can be used in both V/F and F/V modes, providing flexibility in application design. This feature allows the AD650BD to be easily integrated into systems requiring either type of conversion without additional components.
  • Temperature Stability: The device maintains a high level of performance across a wide temperature range, ensuring reliable operation in varying environmental conditions.

Applications:

The AD650BD is suitable for a variety of applications, including:

  • Motor speed control
  • Analog-to-digital conversion
  • Frequency to voltage conversion for frequency meters and tachometers
  • Waveform/signal generation
  • Isolated data transmission

With its robust design and high functionality, the AD650BD from Analog Devices Inc. stands out as a reliable choice for professionals looking for a V/F or F/V conversion solution. Whether in automation, control systems, or data acquisition, the AD650BD delivers performance that can be counted on.

You May Also Be Interested in

NJR Corporation/NJRC
IC V-F/F-V CONVERTER 8DIP
Lowest to $0.9621
Texas Instruments
IC F/V CONV 10KHZ 14SOIC / Frequency to Voltage Converter IC 10 kHz ±0.3% 14-SOIC
Lowest to $2.7634
Microchip Technology
IC F/V & V/F CONV 100KHZ 14SOIC / Volt to Frequency and Frequency to Volt Converter IC 100 kHz ±0.05% 14-SOIC
Need more? Email Us
Analog Devices Inc.
IC V-F CONVERTER MONO 8SOIC
Lowest to $6.3672
Burr Brown
VOLTAGE TO FREQUENCY CONVERTER / Volt to Frequency and Frequency to Volt Converter IC 500 kHz ±0.05% TO-100-10
Need more? Email Us
Analog Devices Inc.
IC V-F CONVERTER SYNC 16CDIP
Lowest to $77.1615
NJR Corporation/NJRC
V-F/F-V CONVERTOR
Lowest to $0.8879
Analog Devices Inc.
IC CONVERTER V TO FREQ 8-SOIC
Lowest to $65.6941
Texas Instruments
V-F Converter | IC CONV PREC VOLT TO FREQ 8-DIP
Lowest to $0.4373

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.7216 $89.4432
4+ $36.6944 $146.7776
5+ $35.5474 $177.7370
7+ $34.4005 $240.8035
9+ $33.2548 $299.2932
12+ $29.8140 $357.7680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess