EN
  • EN
  • DE

LM1117DTX-3.3

Part No LM1117DTX-3.3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 0.8A TO252-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 15V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 1.2V @ 800mA
Output Current 800mA
Operating Supply Current 5mA to 10mA
PSRR 75dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 1.2V @ 800mA
Mounting SMD (SMT)
Case / Package TO-252-3
Win Source Part Number 091515-LM1117DTX-3.3
Family Name LM1117
Introduction Date June 01, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM1117DTX-3.3 CAD Model

Description

The LM1117DTX-3.3 is a highly refined and advanced voltage regulator from Texas Instruments, a renowned global semiconductor company.

  • Output Voltage: 3.3 volts
  • Current: up to 800mA
  • Dropout Voltage: 1.2V @ maximum output
  • Feature: protection features
  • Capabilities: built-in current limiting and thermal shutdown
  • Package: TO-252 (3) package
  • Compatibility: compatible with a wide range of capacitors, including low ESR ceramic capacitors
  • Precision: high precision output voltage

You May Also Be Interested in

Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4669 $51.3590
230+ $0.4374 $100.6020
355+ $0.4226 $150.0230
510+ $0.3931 $200.4810
665+ $0.3783 $251.5695
830+ $0.3635 $301.7050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,500 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess