EN
  • EN
  • DE

LM2907MX/NOPB

Part No LM2907MX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - V/F and F/V Converters
Description IC F/V CONV 10KHZ 14SOIC / Frequency to Voltage Converter IC 10 kHz ±0.3% 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - V/F and F/V Converters
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Type Frequency to Voltage
Frequency - Max 10 kHz
Linearity ±0.3%
Mounting Type Surface Mount
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number LM2907
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 468914-LM2907MX/NOPB
Ultra Librarian 3D Model Ultra Librarian LM2907MX/NOPB CAD Model

Description

The LM2907MX/NOPB is a versatile frequency to voltage converter integrated circuit from the renowned manufacturer Texas Instruments. This component is designed to provide a simple and efficient solution for applications requiring conversion from frequency (speed, RPM, etc.) to an analog voltage signal.

Key Features

  • Voltage Supply: The LM2907MX/NOPB operates on a wide range of supply voltages, making it suitable for automotive, industrial, and consumer applications.
  • Frequency Range: The device can handle a frequency range that is broad enough to cover various use cases, from low-speed measurements to high-speed detections.
  • Stability: It offers excellent temperature stability and reliability, ensuring consistent performance across different environmental conditions.
  • Package: The component comes in an industry-standard 8-pin SOP package, which is ideal for space-constrained applications.
  • RoHS Compliant: The LM2907MX/NOPB is RoHS compliant, adhering to environmental standards that restrict the use of hazardous substances in electronic components.

Applications

The LM2907MX/NOPB is used in a wide array of applications where frequency to voltage conversion is essential. This includes, but is not limited to, tachometers, speedometers, motor speed controls, and all types of frequency-based monitoring systems.

Advantages

One of the primary advantages of the LM2907MX/NOPB is its ease of use, requiring minimal external components to set up a working circuit. Additionally, its robustness and precision make it a preferred choice for designers looking for a reliable frequency to voltage conversion solution. The device's linear frequency to voltage output makes it easy to integrate into existing systems without the need for complex calibration.

Environmental and Quality Certifications

Texas Instruments is committed to providing high-quality and environmentally friendly products. The LM2907MX/NOPB meets various international standards for quality and environmental management, ensuring that it is suitable for use in a wide range of commercial and industrial products.

You May Also Be Interested in

Analog Devices Inc.
IC V/F CONV TO-100-10
Lowest to $73.4496
Texas Instruments
LM2907/LM2917 Frequency to Voltage Converter | IC CONVERTER FREQ TO VOLT 8-DIP
Lowest to $2.9249
Analog Devices Inc.
Low Cost Monolithic Voltage-to-Frequency Converter | IC V-F CONVERTER MONO 8-DIP
Lowest to $11.0598
Burr Brown
VOLTAGE TO FREQUENCY CONVERTER / Volt to Frequency and Frequency to Volt Converter IC 500 kHz ±0.05% TO-100-10
Need more? Email Us
Microchip Technology
IC F/V & V/F CONV 100KHZ 14SOIC / Volt to Frequency and Frequency to Volt Converter IC 100 kHz ±0.05% 14-SOIC
Need more? Email Us
Microchip Technology
IC F/V & V/F CONV 100KHZ 14SOIC / Volt to Frequency and Frequency to Volt Converter IC 100 kHz ±0.05% 14-SOIC
Lowest to $10.8632
Analog Devices Inc.
IC V/F CONV TO100-10
Lowest to $0.0335
Analog Devices Inc.
IC CONVERTER V TO FREQ 8-SOIC
Lowest to $65.6941
Analog Devices Inc.
Low Cost Monolithic Voltage-to-Frequency Converter | IC V-F CONVERTER MONO 8-SOIC
Lowest to $7.1279

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7634 $52.5046
45+ $2.2674 $102.0330
69+ $2.1965 $151.5585
95+ $2.1257 $201.9415
122+ $2.0548 $250.6856
163+ $1.8423 $300.2949
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,830 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess