EN
  • EN
  • DE

LM2853MH-0.8

Part No LM2853MH-0.8
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 3A 550 kHz Synchronous SIMPLE SWITCHER Buck Regulator | IC REG BUCK 0.8V 3A 14HTSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 3V
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 0.8V
Output Current 3A
Switching Frequency 550kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-TSSOP Exposed Pad
Supplier Device Package 14-HTSSOP
Family Part Number LM2853
Manufacturer Pack Quantity 94
MSL Level 1 (Unlimited)
Win Source Part Number 1198119-LM2853MH-0.8
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2853MH-0.8 CAD Model

Description

Product Overview: LM2853MH-0.8 Synchronous Buck Regulator

The LM2853MH-0.8 is a highly efficient, synchronous buck regulator designed by Texas Instruments for voltage step-down purposes in various applications. This compact integrated circuit (IC) delivers an impressive performance with a fixed switching frequency of 550 kHz, which allows for a balance between efficiency and component size, making it suitable for space-constrained applications.

Constructed with a 2A load current capacity, the LM2853MH-0.8 is capable of converting input voltages ranging from 3V to 5.5V down to a fixed output voltage of 0.8V, ensuring a stable and reliable power supply for low-voltage operations. The device's high efficiency is maintained over a wide load range, which is vital for reducing power loss and improving system performance.

Key Features

  • High-Efficiency Synchronous Operation: The synchronous design helps to minimize the power loss typically associated with diode drop in non-synchronous regulators, contributing to efficiency levels up to 95%.
  • Adjustable Output Voltage: The output voltage can be precisely adjusted to as low as 0.8V to meet the specific requirements of the application.
  • Integrated Bootstrap Diode: The inclusion of an internal bootstrap diode simplifies the circuit design and reduces external component count.
  • Stable with Ceramic Capacitors: The LM2853MH-0.8 is stable with ceramic output capacitors, which are smaller and more reliable than their electrolytic counterparts.
  • Thermal Shutdown and Overcurrent Protection: Built-in safety features protect the device under abnormal operating conditions, enhancing system reliability.
  • Power Good Flag: This feature provides system feedback on the status of the output voltage, which is useful for power sequencing and monitoring.

Applications

The versatile nature of the LM2853MH-0.8 makes it ideal for a variety of applications, including but not limited to:

  • Telecommunications Infrastructure
  • Networking Equipment
  • Point-of-Load Conversions
  • Computing and Storage Systems
  • Industrial and Automotive Electronics

With its robust feature set and ease of use, the LM2853MH-0.8 from Texas Instruments stands out as a superior choice for designers looking to implement a reliable power management solution in their next project.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.5447 $57.0894
5+ $23.4213 $117.1065
7+ $22.6894 $158.8258
10+ $21.9575 $219.5750
12+ $21.2256 $254.7072
16+ $19.0298 $304.4768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess