EN
  • EN
  • DE

BZX84-C6V8/DG

Part No BZX84-C6V8/DG
Manufacturer NXP / Nexperia
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 819972-BZX84-C6V8/DG
Ultra Librarian 3D Model Ultra Librarian BZX84-C6V8/DG CAD Model

Description

Product Overview: BZX84-C6V8/DG from NXP Semiconductors

The BZX84-C6V8/DG is a high-performance voltage regulator Zener diode designed by NXP Semiconductors, a leader in the electronic components industry. This product is specifically engineered to provide a reliable voltage reference and stabilization in a variety of electronic applications. With its compact SOT23 package, the BZX84-C6V8/DG is ideal for space-constrained applications, offering designers a flexible and efficient solution for their voltage regulation needs.

Key Features

  • Voltage Regulation: The BZX84-C6V8/DG offers precise voltage regulation, with a nominal Zener voltage of 6.8V, making it suitable for a wide range of applications that require stable voltage references.
  • Power Dissipation: This Zener diode has a total power dissipation of 250 mW, ensuring efficient operation even in challenging thermal environments.
  • Tolerance: It features a standard voltage tolerance of ±5%, providing a balance between precision and flexibility for circuit designers.
  • Package Type: Encased in the small SOT23 surface-mount package, the BZX84-C6V8/DG is optimized for automated assembly processes and is designed to save valuable board space.
  • Operating Temperature Range: The device is capable of operating over a wide temperature range from -55°C to +150°C, making it suitable for use in harsh environmental conditions.

Applications

The BZX84-C6V8/DG is versatile in its applications, and it can be used in:

  • Voltage stabilization circuits
  • Power supply management
  • Consumer electronics
  • Telecommunications systems
  • Computer motherboards
  • Automotive electronics

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The BZX84-C6V8/DG is manufactured under strict quality control standards to ensure its performance and reliability. It is also supported by NXP's expertise in semiconductor design and manufacturing, making it a trusted choice for your circuit protection and voltage regulation needs.

Whether you are designing an intricate power management system or looking for a simple voltage reference solution, the BZX84-C6V8/DG from NXP Semiconductors offers a compact, efficient, and reliable option for your electronic designs.

You May Also Be Interested in

Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2,635+ $0.0219 $57.7065
6,670+ $0.0173 $115.3910
10,000+ $0.0173 $173.0000
14,290+ $0.0162 $231.4980
17,860+ $0.0162 $289.3320
23,080+ $0.0150 $346.2000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,715 pieces
MOQ: 2635 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess