EN
  • EN
  • DE

TPS22968QDMGRQ1

Part No TPS22968QDMGRQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 10WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Supply Voltage 2.5V ~ 5.5V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 10-WFDFN Exposed Pad
Case / Package 10-WSON (3x2)
Family Name TPS22968
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TPS22968QDMGRQ1-ND, 296-48729-2, 296-48729-1, 296-48729-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900715-TPS22968QDMGRQ1
Ultra Librarian 3D Model Ultra Librarian TPS22968QDMGRQ1 CAD Model

Description

Overview of TPS22968QDMGRQ1

The TPS22968QDMGRQ1 is a high-performance, feature-rich load switch developed by Texas Instruments, designed to provide efficient power distribution and management in automotive and industrial applications. This device is part of TI's extensive range of power management solutions, specifically tailored to meet the stringent requirements of the automotive industry, including reliability and robustness.

Key Features

  • Input Voltage Range: The TPS22968QDMGRQ1 operates over a wide input voltage range from 1.1V to 5.5V, making it versatile for various automotive power rails.
  • Current Handling: It is capable of handling high continuous current up to 6A, ensuring reliable operation even under heavy loads.
  • Low On-Resistance: The device features an ultra-low on-resistance (RON) of typically 16 mΩ at 5V, which minimizes power loss and improves efficiency.
  • Quick Output Discharge: An integrated quick output discharge (QOD) feature allows for rapid deactivation of the output, enhancing system safety and preventing prolonged power consumption.
  • Protection Features: The TPS22968QDMGRQ1 includes over-temperature protection, under-voltage lockout (UVLO), and over-current protection (OCP), safeguarding the system against various fault conditions.
  • Adjustable Rise Time: An adjustable rise time reduces inrush current, which can be beneficial in sensitive applications where limiting the current surge is crucial.
  • Automotive Qualified: This device is AEC-Q100 qualified, ensuring it meets the automotive industry's reliability standards for electronic components.

Applications

The TPS22968QDMGRQ1 is ideally suited for a range of automotive applications, including infotainment systems, advanced driver-assistance systems (ADAS), body control modules, and other power distribution systems. Its robustness and high-performance characteristics also make it suitable for industrial and telecommunication equipment.

Package and Availability

It is available in a compact, space-saving 12-pin QFN package with a thermal pad for enhanced thermal performance. The part number TPS22968QDMGRQ1 indicates the automotive-grade version of the load switch, which is available for purchase through Texas Instruments and authorized distributors.

For detailed technical specifications, application notes, and support resources, designers and engineers are encouraged to visit the Texas Instruments website or contact their TI sales representative.

You May Also Be Interested in

Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6152 $52.2920
200+ $0.5048 $100.9600
310+ $0.4890 $151.5900
425+ $0.4733 $201.1525
550+ $0.4575 $251.6250
735+ $0.4102 $301.4970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,681 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess