EN
  • EN
  • DE

BZX84J-C68

Part No BZX84J-C68
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description DIODE ZENER 68V 550MW SOD323F
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 68V
Tolerance ±5%
Maximum Power Dissipation 550mW
Impedance (Max) (Zzt) 160 Ohm
Current - Reverse Leakage @ Vr 50nA @ 47.6V
Voltage - Forward (Vf) (Max) @ If 1.1V @ 100mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOD-323F
Win Source Part Number 201902-BZX84J-C68
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZX84J-C68 CAD Model

Description

Product Overview: BZX84J-C68 - NXP Semiconductors

The BZX84J-C68 is a robust voltage regulator diode designed and manufactured by NXP Semiconductors, a leader in the electronic components industry. This product is part of NXP's extensive range of low-power voltage regulator diodes, which are commonly used in voltage stabilization applications. The BZX84J-C68 is specifically engineered to provide a precise 68V output, making it an ideal component for use in a variety of electronic circuits that require a stable voltage reference.

Key Features:

  • Low Voltage Regulation: With a nominal zener voltage of 68 volts, the BZX84J-C68 is suitable for applications that require a high breakdown voltage.
  • High Precision: This component offers a tight voltage tolerance, ensuring reliable performance and consistency in voltage regulation.
  • Low Leakage Current: It has a very low leakage current, which enhances the overall efficiency of the device it's used in.
  • Surface-Mount Package: The BZX84J-C68 comes in a small SOD-323 (SC-76) surface-mount package, which is ideal for high-density circuit designs.
  • Wide Operating Temperature Range: This diode can operate effectively over a broad temperature range, making it versatile for various environmental conditions.

Applications:

The BZX84J-C68 is widely used in a range of applications due to its reliability and efficiency. Some common applications include:

  • Power supply circuits
  • Consumer electronics
  • Telecommunications systems
  • Computer motherboards
  • Industrial instruments

Quality and Reliability:

NXP Semiconductors is known for its commitment to quality, and the BZX84J-C68 is no exception. It is produced with high manufacturing standards, ensuring that each component meets NXP's rigorous quality control measures. This commitment to quality results in a product that is reliable and consistently performs to specifications.

Whether you are designing power management systems, looking to protect sensitive electronics, or need a stable voltage reference, the BZX84J-C68 from NXP Semiconductors is a choice that promises to deliver high performance and stability.

You May Also Be Interested in

Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Rohm Semiconductor
DIODE ZENER 2.9V 1W PMDU
Lowest to $0.1019
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 5.3V 250MW TO236AB
Lowest to $0.0944
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess