EN
  • EN
  • DE

CBT3125PW/G-T

Part No CBT3125PW/G-T
Manufacturer NXP / Nexperia
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 1 X 1:1 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 74CBT
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name CBT31
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number CBT3125PWGT, 568-1867-1, 568-1867-2, 568-1867-6
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 914821-CBT3125PW/G-T
Ultra Librarian 3D Model Ultra Librarian CBT3125PW/G-T CAD Model

Description

Introducing the CBT3125PW/G-T Logic Chip from NXP

The CBT3125PW/G-T is a high-performance logic chip designed by NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This chip is a part of the CBT series, which stands for "Controlled Bipolar Transistor" technology, offering a range of logic functions with the benefits of both CMOS and bipolar transistors.

Encased in a TSSOP-8 package, the CBT3125PW/G-T is a dual 1-of-4 multiplexer/demultiplexer with a 3-state output, which makes it an excellent choice for routing digital signals in various applications. Its versatility allows it to be used in data selection, data routing, signal gating, and as a function generator, among other uses.

One of the key features of this product is its 5V tolerant input, which enables the chip to be used in mixed-voltage environments. This is particularly useful for interfacing between different logic levels in a system, providing a seamless operation without the need for additional level-shifting components. The CBT3125PW/G-T operates over a wide supply voltage range of 4.5V to 5.5V, making it compatible with most 5V logic systems.

Additionally, the CBT3125PW/G-T boasts a high-speed performance with a typical propagation delay of only 4.5ns, ensuring swift and efficient signal processing. This feature is critical in applications where timing is essential, such as in high-speed computing and communications systems.

With its low power dissipation and a balanced output drive, the CBT3125PW/G-T minimizes line reflections and reduces power consumption, making it an energy-efficient choice for modern electronic designs. Moreover, the 3-state output feature allows for connection to a bus-organized system without the need for pull-up resistors, simplifying circuit design and saving board space.

In summary, the CBT3125PW/G-T from NXP is a robust and versatile logic chip that offers high-speed multiplexing and demultiplexing capabilities with the added advantage of 5V tolerant inputs. Its compatibility with 5V logic systems and low power consumption makes it an ideal solution for a wide range of digital applications, from consumer electronics to industrial control systems.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess