EN
  • EN
  • DE

CBT3245ABQ

Part No CBT3245ABQ
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Octal bus switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1159308-CBT3245ABQ
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CBT3245ABQ CAD Model

Description

The CBT3245ABQ from NXP Semiconductors is a high-performance 8-bit bus switch designed with the precision and reliability expected from a leading technology company. This component is part of NXP's broad range of bus switches that provide high-speed, low-power switching solutions for a variety of data management applications.

Key Features

  • Low Power Dissipation: The CBT3245ABQ operates with minimal power consumption, making it an ideal choice for power-sensitive designs.
  • High-Speed Switching: Engineered for rapid signal switching, this bus switch allows for efficient data transfer, which is essential in high-speed computing and communications systems.
  • 5V Tolerant Input/Output: Compatibility with 5V I/O signals ensures that the CBT3245ABQ can interface with a wide range of logic levels, increasing its versatility in mixed-voltage environments.
  • Low On-State Resistance: The device features a low on-state resistance, which contributes to reduced signal distortion and improved output signal quality.
  • ESD Protection: Integrated Electrostatic Discharge (ESD) protection guards against damage from static electricity, enhancing the device's robustness and longevity.

Applications

The CBT3245ABQ is suitable for various applications that require the rapid switching of data signals. These include, but are not limited to:

  • Memory switching
  • Signal gating
  • Data isolation
  • Bus management
  • Peripheral sharing

Technical Specifications

The CBT3245ABQ operates within a supply voltage range of 4.5V to 5.5V, accommodating standard logic levels. It is available in a DHVQFN20 package, which is optimized for minimal space consumption on PCBs. The device also supports industrial temperature ranges from -40°C to +85°C, ensuring reliable operation under extreme conditions.

Conclusion

With its combination of high-speed performance, low power dissipation, and robust protection features, the CBT3245ABQ from NXP is an excellent choice for designers looking to optimize their data switching capabilities. Its versatility across different voltage levels and applications makes it a valuable addition to any high-performance system design.

You May Also Be Interested in

Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2795
ELM-TECH
Complementary MOSFET
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,710 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess