The PE-53653T is a robust Ethernet pulse transformer, meticulously engineered by Pulse Electronics. This transformer is designed to deliver superior signal isolation and impedance matching for 10/100/1000 Base-T Ethernet applications. Its primary function is to ensure flawless data transmission and maintain unwavering network performance across a wide array of applications.
Applications
- Gigabit Ethernet (GbE) systems
- Network Interface Cards (NICs) in servers and workstations
- Motherboard integration for wired network connectivity
- Ethernet switches and routers in network infrastructure
- Industrial Ethernet applications requiring robust performance
Features
- Supports 10/100/1000 Base-T Ethernet speeds, providing versatile connectivity
- Offers electrical isolation to protect sensitive circuitry from voltage spikes
- Complies with IEEE 802.3 standards, ensuring interoperability
- Exhibits low insertion loss to minimize signal degradation
- Provides high return loss for improved signal integrity
- Features a compact surface mount design for efficient PCB layout
- Functions reliably in a wide temperature range: -40°C to +85°C
- RoHS compliant, meeting environmental regulations
Benefits
- Enhances network reliability by isolating Ethernet PHY from external disturbances
- Optimizes signal integrity, reducing data transmission errors
- Facilitates adherence to stringent safety and regulatory standards
- Minimizes electromagnetic interference (EMI) for cleaner signals
- Simplifies circuit board design due to its compact footprint
- Provides a cost-effective solution for Ethernet interface implementations
- Enables consistent performance even in harsh industrial environments
Additional Details
The PE-53653T Ethernet pulse transformer is constructed from high-grade materials, guaranteeing long-term operational stability and reliability. Its design allows for seamless integration into a variety of Ethernet-based systems. The transformer's precise electrical characteristics have been carefully engineered to optimize performance in high-speed Ethernet networks, making it an indispensable component for robust network infrastructure. It provides effective common mode rejection and maintains signal balance, crucial for data integrity in noisy environments. The device is also designed to minimize crosstalk, ensuring clean and reliable signal transmission.
Key Specifications:
Turns Ratio (TX/RX): 1CT:1CT
Open Circuit Inductance (OCL): 350 μH minimum
Isolation Voltage: 1500 Vrms