EN
  • EN
  • DE

CBT3306PW

Part No CBT3306PW
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (B - C)
Description Dual bus switch / Bus Switch 2-Element CMOS 2-IN 8-Pin TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 093954-CBT3306PW
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name CBT3306
Introduction Date November 08, 2001
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian CBT3306PW CAD Model

Description

The CBT3306PW from NXP Semiconductors is a high-quality dual FET bus switch designed with the precision and reliability expected from a leading technology company. This component is part of NXP's range of advanced bus switches used in a variety of applications where low-voltage data lines require efficient, high-speed switching with minimal power dissipation.

Key Features

  • Low Power Consumption: The CBT3306PW is optimized for low-power operation, which is essential for battery-powered devices and energy-saving applications.
  • High-Speed Switching: With its quick switch times, the device ensures rapid data flow, making it ideal for high-performance systems.
  • 5 ohm Switch Connection between Two Ports: The low on-resistance of the switch ensures minimal signal distortion and voltage drop, providing a reliable connection for data lines.
  • Minimal Propagation Delay: The component boasts a short propagation delay, which is critical for maintaining the integrity of high-speed signals.
  • Wide Operating Voltage Range: It operates over a wide voltage range of 4.5V to 5.5V, which allows for flexible integration into various circuit designs.
  • ESD Protection: The CBT3306PW includes built-in electrostatic discharge (ESD) protection circuits, safeguarding the device from potential damage due to static electricity.
  • Latch-Up Performance: It exceeds 100 mA per JESD 78, Class II, ensuring robust performance against latch-up phenomena.

Applications

The versatile nature of the CBT3306PW makes it suitable for a wide range of applications, including:

  • Switching on data lines in communication systems
  • Power management in portable and battery-powered devices
  • Server and networking infrastructure requiring high-speed data transfer
  • Signal gating in mixed-signal environments

Package Details

The CBT3306PW is offered in a TSSOP16 (Thin Shrink Small Outline Package) which provides a compact footprint for space-constrained applications. This packaging option also aids in thermal management and allows for efficient PCB layout design.

For engineers and designers looking for a reliable and efficient bus switch to enhance their data line performance, the CBT3306PW from NXP stands out as a superior choice with its blend of speed, power efficiency, and robust protection features.

You May Also Be Interested in

STMicroelectronics
Lowest to $2.9707
EPCOS (TDK)
Cap Tant Solid 330uF 6.3V V CASE 20% (7.3 X 4.3 X 2mm) Inward L SMD 7343-20 0.15 Ohm 125°C Automotive T/R
Need more? Email Us
Broadcom Limited
Need more? Email Us
Diodes Incorporated
Lowest to $5.4135
Pulse
Telecom Transformer 1:1 0.45Ohm Prim. DCR 0.35Ohm Sec. DCR 10 Terminal Gull Wing SMD
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Intersil
Lowest to $13.2432
Micron Technology Inc.
Need more? Email Us
Toko America Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3488 $59.2960
405+ $0.2864 $115.9920
625+ $0.2772 $173.2500
865+ $0.2680 $231.8200
1,120+ $0.2587 $289.7440
1,495+ $0.2322 $347.1390
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess