EN
  • EN
  • DE

LTC1263IS8#TR

Part No LTC1263IS8#TR
Manufacturer Linear Technology
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0316+
Reference case SOP8
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 724739-LTC1263IS8#TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1263IS8#TR CAD Model

Description

Linear Technology LTC1263IS8#TR Switched Capacitor Voltage Converter

The LTC1263IS8#TR from Linear Technology is a robust switched capacitor voltage converter designed to provide a simple and efficient solution for applications requiring voltage inversion. This high-performance device is capable of generating a negative voltage from a positive input voltage, making it an ideal choice for a wide range of electronic systems.

Key Features

  • Voltage Conversion: The LTC1263IS8#TR is capable of inverting input voltages ranging from 4.5V to 10V, delivering a stable negative output voltage that is useful in various applications.
  • High Output Current: This device can supply an output current of up to 100mA, which is sufficient for powering operational amplifiers, data converters, and other analog circuits that require a negative supply.
  • Efficiency: With its switched capacitor design, the LTC1263IS8#TR provides an efficient voltage conversion process, minimizing power loss and heat generation within the system.
  • Low Quiescent Current: The quiescent current is typically low, which makes it suitable for battery-powered and portable applications where power conservation is critical.
  • Thermal Protection: The device includes thermal shutdown protection to safeguard the IC from overheating, ensuring reliable operation under various conditions.
  • Compact Package: The LTC1263IS8#TR comes in an 8-Lead SOIC package, which is compact and suitable for space-constrained applications.
  • Tape and Reel Packaging: The '#TR' designation indicates that the product is provided in tape and reel packaging, which is ideal for automated manufacturing processes.

Applications

The LTC1263IS8#TR is versatile and can be used in a variety of applications, including but not limited to:

  • Portable instrumentation
  • Battery-powered equipment
  • Negative voltage generation for op-amps and data converters
  • Interface powered from a single supply
  • Handheld medical devices

Conclusion

In summary, the LTC1263IS8#TR is a highly efficient, reliable, and versatile switched capacitor voltage converter that meets the needs of modern electronic applications requiring a negative voltage rail. Its high output current, low quiescent current, and compact packaging make it an excellent choice for engineers and designers looking for a dependable power management solution.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.1295 $72.3885
6+ $19.7986 $118.7916
8+ $19.1799 $153.4392
11+ $18.5612 $204.1732
14+ $17.9425 $251.1950
19+ $16.0864 $305.6416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 226 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess