EN
  • EN
  • DE

CBT6810PW

Part No CBT6810PW
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description 10-bit bus switch with precharged outputs and Schottky undershoot protection for live insertion
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1159333-CBT6810PW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CBT6810PW CAD Model

Description

NXP CBT6810PW 10-bit Level Shifting Bus Switch

The NXP CBT6810PW is a high-performance integrated circuit designed for seamless level shifting and bus switching applications. This 10-bit bus switch is part of NXP's advanced high-speed CMOS family, specifically engineered to facilitate the bridging of multi-voltage communication systems. With its robust design, the CBT6810PW is ideal for a wide range of applications, including computing, networking, telecommunications, and industrial systems.

Key Features

  • 10-Bit Bus Switch: The device features a 10-bit switch interface that supports high-density signal routing, making it highly efficient for complex circuit designs.
  • Level Shifting: Capable of shifting between different voltage levels, the CBT6810PW can interface between 5V and 3.3V or 2.5V systems, offering great flexibility for mixed-voltage environments.
  • Low On-State Resistance: The switch provides a very low on-state resistance, typically around 5 ohms, which ensures minimal signal distortion and power loss during operation.
  • Quick Switch Technology: Incorporating NXP's Quick Switch technology, the device allows for high-speed switching, which is essential for maintaining signal integrity in fast communication buses.
  • ESD Protection: Electrostatic discharge (ESD) protection exceeds JESD 22, ensuring the longevity and reliability of the device in electrostatically sensitive environments.

Product Specifications

  • Package: The CBT6810PW comes in a TSSOP20 (Thin Shrink Small Outline Package with 20 leads), offering a compact footprint for space-constrained applications.
  • Operating Temperature: It is designed to operate within a temperature range of -40°C to +85°C, making it suitable for industrial-grade applications.
  • Supply Voltage: The device supports a supply voltage range from 4.5V to 5.5V, aligning with standard logic level voltages.

Overall, the NXP CBT6810PW is a versatile and reliable component that streamlines the design of multi-voltage systems. Its ability to switch quickly and with low on-state resistance makes it a preferred choice among engineers seeking to optimize their high-speed digital interfaces. Whether used in data communication equipment, servers, or complex computing systems, the CBT6810PW stands out for its performance and integration ease.

You May Also Be Interested in

Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Coilcraft
SMT Power Inductors
Lowest to $0.9298
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess