EN
  • EN
  • DE

CBT6832DGG,118

Part No CBT6832DGG,118
Manufacturer NXP / Nexperia
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC 16BIT 1OF2 MUX/DEMUX 56TSSOP / Multiplexer/Demultiplexer Bus Switch 1-Element CMOS 32-IN 56-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 74CBT
Packaging Reel package
Part Status Obsolete(EOL)
Type Multiplexer/Demultiplexer
Independent Circuits 1
Current - Output High, Low 15mA, 64mA
Voltage Supply Source Single Supply
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 56-TFSOP (0.240", 6.10mm Width)
Manufacturer Package 56-TSSOP
Win Source Part Number 771240-CBT6832DGG,118
Popularity Medium
Supply and Demand Status Balance
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CBT6832DGG,118 CAD Model

Description

The NXP CBT6832DGG,118 is a high-performance, low-voltage 20-bit bus switch with quick switch technology from NXP Semiconductors. Designed for operation from 4.5 V to 5.5 V, this device is optimized for use in level shifting and voltage translation applications where signal integrity is paramount.

Key Features

  • High-Speed Switching: The CBT6832DGG,118 is capable of switching at high speeds, ensuring minimal propagation delay and enabling efficient data transfer.
  • Low Voltage Operation: As a 5 V tolerant device, it allows for interfacing with lower voltage logic without the need for external level shifters.
  • Low On-State Resistance: The switch provides a low on-state resistance, typically around 5 ohms, which minimizes signal distortion and voltage drop across the switch.
  • Multiple Bit Configuration: With a 20-bit bus switch configuration, it can handle multiple data lines simultaneously, making it suitable for complex bus management tasks.
  • Quick Switch Technology: The quick switch feature ensures that the device can transition between states with minimal delay, ideal for high-speed applications.

Applications

The CBT6832DGG,118 is versatile and can be used in a variety of applications, including:

  • Level shifting for mixed-voltage systems in computing and networking.
  • Bus isolation and protection in servers, routers, and switches.
  • Signal routing in audio/video equipment and telecommunication systems.

Package and Quality

This device comes in a 48-pin TSSOP (Thin Shrink Small Outline Package) which is RoHS compliant and suitable for surface mount technology (SMT). The CBT6832DGG,118 adheres to NXP's commitment to quality and reliability, making it a reliable choice for critical applications where consistent performance is required.

Conclusion

The NXP CBT6832DGG,118 bus switch is a robust, high-speed component that offers excellent signal integrity for a wide range of applications. Its quick switch technology, combined with low voltage operation and on-state resistance, ensures that it delivers superior performance for bus management tasks in various electronic systems.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess