EN
  • EN
  • DE

CBTS3384DB

Part No CBTS3384DB
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description 10-bit bus switch with 5-bit output enables and Schottky undershoot protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1159369-CBTS3384DB
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CBTS3384DB CAD Model

Description

Introducing the NXP CBTS3384DB Dual-Supply 2:1 Mux/Demux Switch

The NXP CBTS3384DB is a high-performance, dual-supply 2:1 multiplexer/demultiplexer switch designed for signal switching applications in computing, networking, and telecommunications. It is part of NXP's range of advanced switch ICs that offer a blend of low power consumption, high-speed operation, and reliability.

Key Features

  • Wide Voltage Range: The device supports a wide range of operating voltages from 1.65V to 5.5V, making it suitable for various applications and ensuring compatibility with both low-voltage and standard-voltage systems.
  • High Bandwidth: With a bandwidth of over 200 MHz, the CBTS3384DB provides the speed necessary for high-frequency data transmission, ensuring minimal signal degradation and optimal performance.
  • Low Power Consumption: NXP's focus on power efficiency is evident in this device, which boasts exceptionally low power dissipation, reducing the overall power requirements of the system it is integrated into.
  • Bi-Directional Interface: The switch can be used in both multiplexer and demultiplexer modes, providing flexibility in signal routing and increasing the utility of the device in various circuit configurations.
  • 5V Tolerant Input: Inputs can tolerate up to 5V, even when the device is powered by a lower voltage, simplifying the design of mixed-voltage systems.
  • ESD Protection: The CBTS3384DB is equipped with robust Electrostatic Discharge (ESD) protection, safeguarding the device from potential damage due to static electricity.

Applications

The versatility of the NXP CBTS3384DB makes it an excellent choice for a wide array of applications. It is particularly well-suited for tasks that require the routing of high-speed differential signals, such as:

  • Signal gating
  • Data multiplexing
  • Signal isolation
  • Function switching in servers and routers
  • Interface bridging in computing platforms

Reliability and Quality

NXP Semiconductors is known for its commitment to quality and reliability, and the CBTS3384DB is no exception. Manufactured with precision and subject to rigorous testing, this switch is designed to meet the high standards required by today's sophisticated electronic systems.

Whether you're designing the next generation of computing hardware or looking to enhance the capabilities of current networking equipment, the NXP CBTS3384DB offers the features and performance needed to achieve your goals.

You May Also Be Interested in

NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess