EN
  • EN
  • DE

CD8391D

Part No CD8391D
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (B - C)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 240557-CD8391D
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CD8391D CAD Model

Description

Product Overview: CD8391D from NXP Semiconductors

The CD8391D is a state-of-the-art integrated circuit from NXP Semiconductors, renowned for its robust performance and reliability. This versatile chip is designed to cater to a wide array of applications, making it an ideal choice for designers looking to enhance their electronic systems.

Key Features

  • High Integration: The CD8391D incorporates multiple functions into a single chip, reducing the need for additional components and simplifying the design process.
  • Advanced Technology: Built using NXP's cutting-edge semiconductor technology, this product offers superior efficiency and performance.
  • Low Power Consumption: The device is optimized for low power operation, making it suitable for battery-powered applications and contributing to energy savings.
  • Robust Security: With built-in security features, the CD8391D ensures the protection of sensitive data, a critical aspect for today's connected devices.

Applications

The CD8391D is incredibly versatile, suitable for a wide range of applications, including:

  • Automotive systems
  • Industrial controls
  • Consumer electronics
  • Communication infrastructure
  • Internet of Things (IoT) devices

Technical Specifications

The CD8391D boasts impressive technical specifications that enable it to meet the demands of modern electronic systems:

  • Operating Voltage Range: X.XX to X.XX V
  • Operating Temperature Range: -XX to XX°C
  • Package Type: Available in various package types to suit different assembly requirements
  • Quality and Reliability: Manufactured to NXP's high-quality standards for reliability and longevity

Support and Resources

NXP Semiconductors provides extensive support for the CD8391D, including detailed datasheets, application notes, and design resources to facilitate the development process. Customers can also access NXP's technical support team for additional assistance.

For more information or to request samples, please visit NXP Semiconductors' official website or contact an authorized distributor. The CD8391D from NXP is your go-to solution for a reliable and high-performing integrated circuit that can propel your electronic designs to the next level.

You May Also Be Interested in

Micron Technology Inc.
Need more? Email Us
EPCOS (TDK)
SAW Filter Band Pass 43.75MHz 16dB 2KOhm//3pF SMD 18 Pin DIP18D
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Intersil
Lowest to $13.2432
Broadcom Limited
Need more? Email Us
NXP / Nexperia
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toko America Inc.
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess