EN
  • EN
  • DE

CLRC66303HNY

Part No CLRC66303HNY
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID READER 13.56MHZ 32HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID, RF Access, Monitoring ICs
Mfr NXP
Package Tape & Reel
Product Status Active
Type RFID Reader
Frequency 13.56MHz
Standards ISO 14443, ISO 15693, 18000-3, MIFARE, NFC
Interface I2C, SPI, UART
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-HVQFN (5x5)
Base Product Number CLRC66303
Standard Package 6,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 852856-CLRC66303HNY
Ultra Librarian 3D Model Ultra Librarian CLRC66303HNY CAD Model

Description

The CLRC66303HNY is a cutting-edge, multi-protocol NFC frontend from NXP Semiconductors, renowned for its high performance and versatility in contactless communication applications. It is part of the highly integrated CLRC663 family that supports a wide variety of contactless communication methods and protocols. This product is specifically designed to meet the requirements for robust and reliable NFC solutions across various industries including payment systems, access control, and mobile services.

Key Features

  • Multi-Protocol Support: The device is compatible with a broad range of NFC technologies, including ISO/IEC 14443 A/B, ISO/IEC 15693, ISO/IEC 18000-3, MIFARE, and FeliCa, enabling it to handle a variety of contactless cards and tags.
  • High Integration: This frontend integrates an RF contactless frontend with a flexible and efficient data rate adjustment feature, allowing for seamless communication with different NFC devices.
  • Advanced Security: The CLRC66303HNY is equipped with advanced security features, ensuring secure transactions and protecting sensitive data in applications such as banking and access control systems.
  • Low Power Consumption: Designed for energy-efficient operation, the product is ideal for battery-powered devices, reducing the overall power consumption and extending battery life.
  • Easy Integration: With its small form factor and SPI, I2C, and UART interfaces, the CLRC66303HNY can be easily integrated into existing designs, facilitating a quick and efficient design-in process.

Applications

The versatility of the CLRC66303HNY makes it suitable for a wide range of applications, including:

  • Point of Sale (POS) terminals and mobile payment devices
  • Electronic ticketing in public transport
  • Access control systems and secure identity verification
  • Consumer electronics for NFC-enabled device pairing
  • Healthcare for patient tracking and data management

Overall, the CLRC66303HNY from NXP Semiconductors is a top-tier NFC frontend that offers unparalleled flexibility and security for the next generation of contactless applications. Its robust design and ease of integration make it a go-to choice for developers looking to incorporate NFC capabilities into their products.

You May Also Be Interested in

NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP T/R
Lowest to $45.4874
Microchip Technology
IC TRANSPONDER FOR RFID 16-SSOP / TRANSPONDER INTERFACE FOR MICROCONTROLLER
Need more? Email Us
Microchip Technology
IC KEYLESS ENTRY AFE 3CH 14TSSOP
Lowest to $6.0510
Texas Instruments
IC RFID TRNSP 134.2KHZ 16QFN
Lowest to $3.7014
NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP Tray
Lowest to $4.1238
NXP / Nexperia
IC UCODE MOD 8-TSSOP / High Performance NFC/RFID Transponder IC
Lowest to $1.6320
Texas Instruments
IC ANTENNA DRIVER MULT 28HTSSOP / Antenna Driver Automotive 28-Pin HTSSOP EP T/R
Lowest to $8.3129
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Need more? Email Us
NXP / Nexperia
IC RFID RDR/TRAN 13.56MZ 40HVQFN
Lowest to $4.4146

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4670 $52.0050
36+ $2.8448 $102.4128
55+ $2.7559 $151.5745
75+ $2.6670 $200.0250
97+ $2.5781 $250.0757
130+ $2.3114 $300.4820
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess