Introducing the CMR200T32.768FZYT from NXP
The CMR200T32.768FZYT is a highly precise and reliable tuning fork crystal oscillator designed by NXP Semiconductors, a leader in the electronics industry. This compact and efficient component is specifically engineered for applications that demand a stable and accurate timing solution. The CMR200T32.768FZYT is ideal for a wide range of products, including consumer electronics, automotive systems, and industrial equipment.
Key Features
- Frequency: The oscillator operates at a frequency of 32.768 kHz, which is the standard for real-time clocks (RTCs) and commonly used in timekeeping applications.
- Package: It comes in a small-sized surface-mount package, making it suitable for compact PCB layouts and space-constrained applications.
- Temperature Stability: It offers excellent temperature stability, ensuring consistent performance across a wide range of operating conditions.
- Low Power Consumption: The device is designed for low power consumption, making it ideal for battery-powered devices where power efficiency is critical.
- Long-term Reliability: NXP's commitment to quality ensures that the CMR200T32.768FZYT is a reliable component for long-term use in various applications.
Applications
The versatility of the CMR200T32.768FZYT allows it to be used in multiple domains:
- Wearable Technology
- Smart Home Devices
- Automotive Electronics
- Industrial Timing Controls
- Portable Medical Devices
- Energy Management Systems
Technical Specifications
The CMR200T32.768FZYT boasts a set of impressive technical specifications that make it a top choice for designers and engineers:
Parameter
Value
Frequency
32.768 kHz
Load Capacitance
12.5 pF
Frequency Tolerance
±20 ppm
Operating Temperature Range
-40°C to +85°C
Package
Surface-Mount
With its combination of performance, reliability, and NXP's expertise in semiconductor manufacturing, the CMR200T32.768FZYT is a smart choice for any design requiring a dependable timekeeping solution.