EN
  • EN
  • DE

CX24113A-12Z,518

Part No CX24113A-12Z,518
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description IC VIDEO SATELLITE TUNER 36HVQFN / Video Tuner IC I2C, Serial 36-HVQFN (6x6) Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Function Tuner
Applications Consumer Video
Control Interface I²C, Serial
Mounting Type Surface Mount
Package / Case 36-VFQFN Exposed Pad
Supplier Device Package 36-HVQFN (6x6)
Base Product Number CX241
Standard Package 4,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 98851-CX24113A-12Z,518
Ultra Librarian 3D Model Ultra Librarian CX24113A-12Z,518 CAD Model

Description

The CX24113A-12Z,518 is a cutting-edge integrated circuit (IC) developed by NXP Semiconductors, a leader in the industry known for their innovative and reliable products. This particular IC is designed to cater to the demanding requirements of modern communication systems, offering a blend of performance and efficiency that is suitable for a wide range of applications.

Key Features

  • High Integration: The CX24113A-12Z,518 integrates multiple functions into a single chip, which helps in reducing the overall component count in the design. This leads to a more compact system design and can contribute to cost savings in mass production.
  • Performance: NXP's technology ensures that this IC delivers high performance, maintaining signal integrity even in challenging conditions. This makes it an ideal choice for applications where reliability is critical.
  • Power Efficiency: Designed with power efficiency in mind, the CX24113A-12Z,518 helps to minimize power consumption, which is particularly beneficial for portable and battery-operated devices.
  • Robustness: NXP's products are known for their robustness, and this IC is no exception. It is built to withstand the rigors of real-world usage, which includes fluctuations in temperature and voltage, ensuring longevity and stability.

Applications

The versatility of the CX24113A-12Z,518 makes it suitable for a variety of applications, including but not limited to:

  • Satellite communication systems
  • Wireless infrastructure
  • Broadband data delivery
  • High-definition television (HDTV) receivers
  • Set-top boxes

Technical Specifications

The CX24113A-12Z,518 from NXP is manufactured with precision to ensure it meets the technical requirements for a range of applications. For detailed technical specifications, designers and engineers are encouraged to consult the datasheet and product documentation provided by NXP Semiconductors.

Conclusion

Overall, the CX24113A-12Z,518 represents NXP Semiconductors' commitment to providing high-quality components that push the boundaries of communication technology. Its integration, performance, and power efficiency make it a smart choice for anyone looking to develop sophisticated electronic systems.

You May Also Be Interested in

MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us
MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO CONTROLLER 208QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 100QFP15
Need more? Email Us
Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us
Availink Inc.
ISDB-T, DVB-S2 DEMODULATOR
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1691 $65.0730
65+ $1.7799 $115.6935
105+ $1.7244 $181.0620
140+ $1.6690 $233.6600
180+ $1.6135 $290.4300
240+ $1.4461 $347.0640
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,530 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess