EN
  • EN
  • DE

CX24116-12Z,518

Part No CX24116-12Z,518
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description IC DEMODULATOR/DECODER 100-HTQFP / IC DEMODULATOR/DECODER 100-HTQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Type Demodulator
Applications Satellite
Mounting SMD
Package 100-TQFP Exposed Pad
Manufacturer Package 100-HTQFP (14x14)
Win Source Part Number 771946-CX24116-12Z,518
Popularity Medium
Supply and Demand Status Balance
Introduction Date January 01, 2000
ECCN 5A991.b.1
Ultra Librarian 3D Model Ultra Librarian CX24116-12Z,518 CAD Model

Description

The CX24116-12Z,518 is a state-of-the-art integrated circuit from NXP Semiconductors, a leader in the design and manufacturing of high-performance semiconductor products. This particular component is designed to cater to the advanced needs of modern communication systems, offering robust performance and reliability.

Key Features

  • High Integration: The CX24116-12Z,518 integrates multiple functions into a single chip, which simplifies the design and reduces the footprint on the PCB, leading to a more compact and cost-effective solution for manufacturers.
  • Advanced Modulation Support: This IC supports a variety of digital modulation schemes, making it highly versatile for different communication protocols and applications.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with minimal power wastage, making it suitable for energy-sensitive applications.

Applications

The CX24116-12Z,518 is ideal for deployment in a range of communication equipment, including:

  • Satellite receivers
  • Set-top boxes
  • Digital video broadcasting systems
  • Telecommunication infrastructure

Technical Specifications

ParameterValue
Package Type Surface-Mount
Operating Temperature Specified by the manufacturer
Supply Voltage Typically 3.3V
Frequency Range Specified by the manufacturer
Quality Grade Standard

Ordering Information

The CX24116-12Z,518 is available for order through NXP's network of distributors and suppliers. It is important to refer to the latest datasheets and product specifications when ordering to ensure compatibility with your design requirements.

For additional information, support, and resources, customers can access NXP's comprehensive online documentation, which includes detailed product specifications, application notes, and design guides.

You May Also Be Interested in

Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us
MACOM Technology Solutions
12G/6G/3G/HD/SD-SDI RECLOCKER WI
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Availink Inc.
DVB-S2X,DVB-S2, DVB-S DEMODULATO
Lowest to $16.9566
MACOM Technology Solutions
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us
MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP14
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 100QFP15
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess