The DAC1403D160HW/C1 is a high-performance, 14-bit digital-to-analog converter (DAC) from NXP Semiconductors, designed to deliver precision and speed for a wide range of industrial and communication applications. This advanced DAC is part of NXP's commitment to providing state-of-the-art data conversion technology that meets the rigorous demands of modern electronics.
Key Features
- High Resolution: With its 14-bit resolution, the DAC1403D160HW/C1 ensures accurate signal representation, making it ideal for applications where precision is paramount.
- High-Speed Performance: Capable of reaching sampling rates up to 160 Msps (mega-samples per second), this DAC allows for the processing of high-frequency signals without sacrificing fidelity.
- Flexible Interface: The device supports a versatile digital interface that is compatible with various logic standards, ensuring easy integration into existing systems.
- Low Power Consumption: Designed for efficiency, the DAC1403D160HW/C1 minimizes power consumption, which is critical for portable and power-sensitive applications.
- Robust Construction: Encased in a compact, reliable package, the DAC1403D160HW/C1 is built to withstand the challenges of harsh industrial environments.
Applications
The DAC1403D160HW/C1 is suitable for a broad range of applications, including:
- Wireless communication systems
- Automated test equipment
- Data acquisition systems
- Medical instrumentation
- High-resolution imaging systems
Technical Specifications
Parameter
Value
Resolution
14-bit
Max Sampling Rate
160 Msps
Interface Type
Digital
Supply Voltage
Typical 3.3V
Package
Compact and robust
Overall, the NXP DAC1403D160HW/C1 represents a blend of performance, precision, and durability, making it an excellent choice for designers looking to incorporate a reliable DAC into their high-speed, high-accuracy applications.