Product Overview: DEF-BZV55-B5V1 by NXP
The DEF-BZV55-B5V1 is a high-performance electronic component manufactured by NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This component is designed to meet the demanding requirements of modern electronic circuits, providing precision and efficiency in a wide range of applications.
Key Features
- Voltage Regulation: The DEF-BZV55-B5V1 offers excellent voltage regulation capabilities, ensuring stable performance even under varying load conditions.
- Low Power Consumption: Designed for energy efficiency, this component helps reduce power consumption, making it ideal for battery-powered devices.
- High Reliability: NXP's commitment to quality means that the DEF-BZV55-B5V1 is built to last, offering high reliability and a long operational lifespan.
- Compact Form Factor: Its small size makes it perfect for use in space-constrained applications, without compromising on power or performance.
Applications
The DEF-BZV55-B5V1 is versatile and can be used in a variety of electronic circuits and systems, including:
- Power supply modules
- Consumer electronics
- Automotive systems
- Industrial controls
- Telecommunications equipment
Technical Specifications
Parameter
Value
Package Type
SOD-80C
Operating Temperature Range
-65°C to +175°C
Nominal Zener Voltage
5.1V
Zener Test Current
5mA
Power Dissipation
500mW
Quality and Support
NXP Semiconductors provides comprehensive technical support and documentation for the DEF-BZV55-B5V1, ensuring designers and engineers can integrate this component into their projects with confidence. Additionally, NXP's products are compliant with the industry's latest quality standards, further assuring the component's reliability and performance.