EN
  • EN
  • DE

FRDM-KL03Z

Part No FRDM-KL03Z
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description FREEDOM KL03 EVAL BRD  /  KL03 Freedom series ARM® Cortex®-M0+ MCU 32-Bit Embedded Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr NXP USA Inc.
Series Kinetis
Package Box
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M0+
Platform Freedom
Utilized IC / Part KL03
Mounting Type Fixed
Contents Board(s)
Interconnect System Arduino R3 Shield
Suggested Programming Environment MCUXpresso
Base Product Number FRDM-KL03
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.50.0150
Other Names 935328023598
Standard Package 1
Win Source Part Number 1231031-FRDM-KL03Z
Ultra Librarian 3D Model Ultra Librarian FRDM-KL03Z CAD Model

Description

The FRDM-KL03Z is a versatile and cost-effective development platform from NXP Semiconductors, designed for rapid prototyping and development with the Kinetis KL03 series microcontrollers. This platform is ideal for designers working on IoT applications, battery-operated devices, and low-power projects, thanks to the energy-efficient ARM Cortex-M0+ processor at its core.

Key Features:

  • MCU Core: ARM Cortex-M0+ processor, running at up to 48MHz, offering a balanced blend of control performance and power efficiency.
  • Memory: The development platform includes 32KB of flash memory and 2KB of RAM, providing sufficient space for small to medium-sized applications.
  • Integration: The board is equipped with a range of integrated peripherals such as a 12-bit ADC, a 12-bit DAC, a low-power UART, SPI, I2C, and a variety of flexible timers, making it suitable for a wide array of applications.
  • Form Factor: The compact and breadboard-friendly design ensures easy integration into a prototyping environment, enabling quick transitions from concept to prototype.
  • Connectivity: An onboard OpenSDA debugger with a virtual serial port facilitates streamlined programming and debugging without the need for additional hardware.
  • Expandability: The FRDM-KL03Z features the Arduino™ R3 compatible I/O connectors, providing access to a vast ecosystem of expansion boards (shields) for added functionality.
  • Power Options: The board can be powered through the USB connection, or with an external battery or power supply for standalone operation.
  • Software Support: Comprehensive software development support is available through the Kinetis Software Development Kit (SDK), including robust drivers, stacks, middleware, and example applications.

Applications:

The FRDM-KL03Z development platform is suitable for a broad range of applications, particularly those prioritizing low power consumption and compact form factor, such as:

  • Wearable Devices
  • Wireless Sensing
  • Home Automation
  • Portable Medical Devices
  • Energy Harvesting Applications

Whether you're a professional engineer, a student, or a hobbyist, the FRDM-KL03Z offers a powerful and flexible starting point for your next microcontroller project.

You May Also Be Interested in

Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess