EN
  • EN
  • DE

FS32K116BRT0MLFT

Part No FS32K116BRT0MLFT
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 48LQFP / ARM® Cortex®-M0+ S32K Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S32K
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity CANbus, FlexIO, I²C, LINbus, SPI, UART/USART
Peripherals DMA, PWM, WDT
Number of I/O 43
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 17K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 13x12b SAR; D/A 1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number FS32K116
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1354394-FS32K116BRT0MLFT
Ultra Librarian 3D Model Ultra Librarian FS32K116BRT0MLFT CAD Model

Description

The FS32K116BRT0MLFT is a cutting-edge microcontroller unit (MCU) from NXP Semiconductors, designed for automotive and industrial applications that demand high levels of reliability and performance. This product is part of NXP's S32K1 series, which is tailored to meet the stringent requirements of the automotive industry, providing a perfect solution for body electronics, sensor fusion, and motor control systems.

Key Features

  • Core: ARM Cortex-M0+ core operating at up to 48 MHz, offering a balanced blend of efficiency and processing power.
  • Memory: Equipped with 128 KB of Flash memory and 16 KB of RAM, providing ample space for complex applications and algorithms.
  • Communication Interfaces: Includes a variety of communication peripherals such as CAN, LIN, SPI, I2C, and UART, enabling versatile connectivity options for different automotive systems.
  • Analog Features: Comes with a 12-bit ADC, analog comparators, and DAC, ensuring precise analog signal management for sensor interfacing and control tasks.
  • Timers: Features multiple timers, including a Real-Time Clock (RTC), Periodic Interrupt Timer (PIT), and a Low-Power Timer (LPTMR), which support sophisticated timing operations and power-efficient designs.
  • Temperature Range: Operates within an extended temperature range, making it suitable for harsh automotive environments.
  • Package: Available in a 32-pin LQFP package, optimized for space-constrained applications.
  • Software Support: Supported by NXP's software and development tools, including the S32 Design Studio IDE, which simplifies application development and accelerates time to market.

Applications

The FS32K116BRT0MLFT MCU is designed to address the needs of a wide range of automotive applications, including but not limited to:

  • Body Control Modules (BCM)
  • Automotive Lighting Systems
  • Powertrain Systems
  • Motor Control Units
  • Sensor Fusion Applications

With its robust feature set, the FS32K116BRT0MLFT is an ideal choice for developers looking to create advanced automotive systems that require dependable performance and flexible integration capabilities.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess