EN
  • EN
  • DE

FS32K116LFT0MLFR

Part No FS32K116LFT0MLFR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 48LQFP  /  ARM® Cortex®-M0+ series Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S32K
Package Tape & Reel (TR)
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity CANbus, FlexIO, I2C, LINbus, SPI, UART/USART
Peripherals DMA, PWM, WDT
Number of I/O 43
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 17K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 13x12b SAR; D/A 1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number FS32K116
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names 568-FS32K116LFT0MLFRTR,935386011528
Standard Package 2,000
Win Source Part Number 1126819-FS32K116LFT0MLFR
Ultra Librarian 3D Model Ultra Librarian FS32K116LFT0MLFR CAD Model

Description

Product Overview: NXP FS32K116LFT0MLFR

The NXP FS32K116LFT0MLFR is a high-performance microcontroller unit (MCU) designed to meet the rigorous demands of modern embedded control applications. This product is part of NXP's S32K1 series, which is specifically engineered for automotive and industrial applications requiring efficient, reliable, and secure operation.

Key Features

  • Core: ARM Cortex-M0+ core operating at up to 48 MHz, offering the perfect blend of energy efficiency and processing power.
  • Memory: Comes with 128 KB of flash memory and 16 KB of SRAM, providing ample space for complex applications and algorithms.
  • Communication Interfaces: Includes multiple communication peripherals such as CAN, LIN, SPI, I2C, and UART, facilitating versatile connectivity options for various system requirements.
  • Timers and Analog Features: Equipped with a range of timers, including a Real-Time Clock, Periodic Interrupt Timer, and Low-Power Timer, as well as a 12-bit Analog-to-Digital Converter (ADC) to handle precise analog signal processing.
  • Operating Voltage: Supports a wide voltage range from 2.7V to 5.5V, enabling flexibility in different power environments.
  • Temperature Range: Capable of operating within a temperature range of -40°C to 125°C, ensuring reliability under extreme conditions.
  • Package: Available in a 32-pin LQFP package, which is ideal for space-constrained applications.
  • Safety Features: Integrates safety features compliant with the ISO 26262 standard, making it suitable for automotive safety-critical systems.

Applications

The FS32K116LFT0MLFR is ideal for a wide range of applications, including but not limited to:

  • Body control modules
  • Automotive sensor interfaces
  • Motor control systems
  • Industrial control systems
  • Building automation

Conclusion

Overall, the NXP FS32K116LFT0MLFR is a robust and versatile MCU that offers a comprehensive set of features for developers looking to create sophisticated and reliable systems in the automotive and industrial sectors. Its integration of advanced control, connectivity, and safety features makes it a top choice for engineers who demand the best in class performance and compliance with industry standards.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9550 $54.5050
25+ $4.0656 $101.6400
39+ $3.9386 $153.6054
53+ $3.8115 $202.0095
68+ $3.6845 $250.5460
91+ $3.3033 $300.6003
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess