EN
  • EN
  • DE

FS32K142HRT0VLHT

Part No FS32K142HRT0VLHT
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer NXP
Series S32K
Package Tray
Number of I/O 58
Family Name FS32K142
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 800
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 850145-FS32K142HRT0VLHT
Ultra Librarian 3D Model Ultra Librarian FS32K142HRT0VLHT CAD Model

Description

The NXP FS32K142HRT0VLHT is a robust and versatile microcontroller designed to meet the demanding requirements of automotive and industrial applications. This microcontroller is part of NXP's S32K1 family, which is renowned for its exceptional performance, safety features, and high level of integration.

Key Features

  • Core: ARM Cortex-M4F with floating point unit (FPU), running at up to 72 MHz, ensures efficient data processing and supports complex algorithms.
  • Memory: Equipped with 512 KB of Flash memory and 64 KB of RAM, providing ample space for application code and data.
  • Communication Interfaces: Includes a variety of communication interfaces such as CAN, LIN, SPI, I2C, and UART, enabling versatile connectivity options for different peripherals and networks.
  • Timers and Counters: Comes with multiple timers, including a Real-Time Clock (RTC), Periodic Interrupt Timer (PIT), and Low Power Timer (LPTMR), enhancing time-sensitive operations.
  • Analog Modules: Features a 12-bit Analog-to-Digital Converter (ADC) with multiple channels, allowing for precise sensor data acquisition.
  • Safety Features: Integrated safety features such as a Cyclic Redundancy Check (CRC) engine, a watchdog timer, and a Fault Collection and Control Unit (FCCU) to ensure reliable operation in safety-critical systems.
  • Temperature Range: Operates within an extended temperature range of -40°C to +125°C, suitable for harsh environments.
  • Package: Available in a 64-pin LQFP package, optimized for space-constrained applications.

Applications

The FS32K142HRT0VLHT MCU is ideal for a broad range of applications, including but not limited to automotive control systems, body electronics, sensor fusion, motor control, and industrial automation systems. Its reliable performance and comprehensive feature set make it a go-to choice for engineers looking to develop systems that require real-time control, connectivity, and adherence to stringent safety standards.

Conclusion

In summary, the NXP FS32K142HRT0VLHT microcontroller is a powerful and reliable solution that provides the necessary tools for developers to create advanced and safety-critical applications in the automotive and industrial sectors. Its combination of processing power, memory capacity, connectivity options, and safety features make it a highly competitive option in the microcontroller market.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5286 $52.9290
35+ $2.8953 $101.3355
54+ $2.8048 $151.4592
74+ $2.7144 $200.8656
96+ $2.6239 $251.8944
128+ $2.3524 $301.1072
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,100 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess