EN
  • EN
  • DE

FS32K144HRT0VLLT

Part No FS32K144HRT0VLLT
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M4F series Microcontroller IC 32-Bit 80MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
Manufacturer NXP
Series S32K
Package Tray
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit
Speed 80MHz
Connectivity CANbus, FlexIO, I2C, LINbus, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 89
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 16x12b SAR; D/A1x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name FS32K144
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 450
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919331-FS32K144HRT0VLLT
Ultra Librarian 3D Model Ultra Librarian FS32K144HRT0VLLT CAD Model

Description

The FS32K144HRT0VLLT is a state-of-the-art microcontroller unit (MCU) from NXP Semiconductors, designed to meet the demanding needs of automotive and industrial applications. This MCU is part of the S32K1 series, which is tailored for general purpose automotive and high-reliability industrial applications.

Key Features

  • Core: The device is powered by an ARM Cortex-M4F core, which operates at a frequency of up to 72 MHz. The core also includes a floating-point unit (FPU) for efficient handling of computationally intensive applications.
  • Memory: It comes equipped with 256KB of flash memory and 32KB of SRAM, ensuring ample space for application code and data storage.
  • Communication Interfaces: The MCU offers a rich set of communication interfaces, including multiple CAN, LIN, and UART interfaces, along with SPI and I2C, making it highly versatile for various communication protocols.
  • Timers and Analog Features: It includes a variety of timers, analog-to-digital converters (ADCs), and a digital-to-analog converter (DAC) to support complex timing and analog functions.
  • Security and Safety: Emphasizing security and safety, the FS32K144HRT0VLLT incorporates features like a hardware security module (HSM), a cyclic redundancy check (CRC) module, and a random number generator (RNG) to ensure data integrity and secure operations.
  • Package: The component is available in a 100-pin LQFP package, which is suitable for space-constrained applications while still offering ample I/O options.

Applications

The FS32K144HRT0VLLT is designed for a wide range of applications, including but not limited to:

  • Automotive control systems such as body electronics, sensor nodes, and motor control units.
  • Industrial automation systems requiring robust control and communication capabilities.
  • High-reliability applications where safety and security are of paramount importance.

Why Choose FS32K144HRT0VLLT?

With its sophisticated architecture, the FS32K144HRT0VLLT MCU is an excellent choice for designers seeking a balance between performance, power efficiency, and advanced features. Its robust security and safety functions make it particularly well-suited for applications where reliability cannot be compromised. The integration of multiple communication interfaces and analog features streamlines system design and reduces the need for additional components, thereby saving cost and board space.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $55.5988 $55.5988
3+ $45.6196 $136.8588
4+ $44.1940 $176.7760
5+ $42.7684 $213.8420
7+ $41.3427 $289.3989
9+ $37.0659 $333.5931
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,465 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess