EN
  • EN
  • DE

FS32K146HAT0MLLR

Part No FS32K146HAT0MLLR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 100LQFP / ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S32K
Package Tape & Reel
Product Status Active
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, FlexIO, I²C, LINbus, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 89
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 128K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 24x12b SAR; D/A1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number FS32K146
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1356099-FS32K146HAT0MLLR
Ultra Librarian 3D Model Ultra Librarian FS32K146HAT0MLLR CAD Model

Description

Introducing the FS32K146HAT0MLLR Microcontroller from NXP

The FS32K146HAT0MLLR is a cutting-edge microcontroller unit (MCU) brought to you by NXP Semiconductors, designed to cater to the demanding needs of automotive and industrial applications. This product is part of the S32K1 series, which is renowned for its robust design, exceptional performance, and a suite of features tailored for safety-critical systems.

Key Features

  • Advanced ARM Cortex-M4F Core: At the heart of the FS32K146HAT0MLLR lies a powerful ARM Cortex-M4F core, running at a clock speed of up to 112 MHz. This core provides the computational horsepower required for complex algorithms and control tasks, along with a Floating Point Unit (FPU) for efficient handling of floating-point calculations.
  • Enhanced Memory Capabilities: With 512 KB of flash memory and 64 KB of RAM, this MCU offers ample space for application code and data storage, ensuring smooth operation even in extensive applications.
  • Rich Set of Peripherals: This microcontroller is equipped with a diverse array of peripherals, including multiple communication interfaces such as CAN, LIN, UART, SPI, and I2C, enabling seamless connectivity and data exchange with other components in a system.
  • Robust Safety Features: The FS32K146HAT0MLLR is designed with safety in mind, incorporating features like a Memory Protection Unit (MPU), a Secure Hardware Extension (SHE), and an Error Correction Code (ECC) on both flash and RAM, which are essential for meeting stringent automotive safety standards like ISO 26262.
  • Low Power Consumption: NXP's power management technologies ensure that the FS32K146HAT0MLLR maintains low power consumption rates, making it an ideal choice for applications where energy efficiency is a priority.
  • Package and Temperature Range: The MCU comes in a 64-pin LQFP package and is designed to operate reliably in a wide temperature range, making it suitable for harsh environments.

Applications

The FS32K146HAT0MLLR is optimized for a variety of applications within the automotive sector, such as body electronics, sensor fusion, and motor control systems. Its robust feature set also makes it a top choice for industrial control systems, home automation, and a broad range of other embedded systems that require high reliability and performance.

With its combination of performance, memory, safety features, and connectivity options, the FS32K146HAT0MLLR from NXP is a versatile and reliable microcontroller that can drive your next-generation automotive and industrial applications to new heights.

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.1859 $64.7436
8+ $13.2808 $106.2464
12+ $12.8657 $154.3884
17+ $12.4507 $211.6619
21+ $12.0357 $252.7497
28+ $10.7906 $302.1368
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,150 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess