EN
  • EN
  • DE

FS32K146HFT0MLHR

Part No FS32K146HFT0MLHR
Manufacturer NXP / Nexperia
Catalog OEM Souring
Description MCU 32-bit Arm Cortex M4F RISC 1MB Flash 3.3V/5V 64-Pin LQFP Tray AutoG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1462121-FS32K146HFT0MLHR
Manufacturer NXP
Package Tape & Reel (TR)
Product Status Active
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, FlexIO, I2C, LINbus, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 58
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 128K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 24x12b SAR; D/A1x8b
Oscillator Type Internal
Operating Temperature -40°C ~ 125°C (TA)
Grade -
Mounting Type Surface Mount
Supplier Device Package 64-LQFP (10x10)
Package / Case 64-LQFP
Ultra Librarian 3D Model Ultra Librarian FS32K146HFT0MLHR CAD Model

Description

The FS32K146HFT0MLHR is a powerful microcontroller unit (MCU) designed and manufactured by NXP, a renowned leader in the semiconductor industry. This component falls under the category of 32-bit MCUs and is built on the Arm Cortex M4F architecture, known for its high efficiency and processing power. With a RISC (Reduced Instruction Set Computer) design, it ensures streamlined, efficient operations with a 1MB Flash memory, providing ample space for application code and data storage. It operates at dual voltages of 3.3V and 5V, making it versatile for various electronic applications. Its package is a 64-Pin LQFP (Low-profile Quad Flat Package), preferred for its compact footprint and good thermal performance, suitable for automotive-grade applications as denoted by 'AutoG' in its specifications. The FS32K146HFT0MLHR caters to a wide array of applications ranging from automotive control systems, industrial automation, to advanced IoT devices, offering a blend of performance, power efficiency, and reliability.

You May Also Be Interested in

Abracon LLC
standard clock oscillato XO 4.0000MHZ HCMOS SMD
Lowest to $1.2903
Samsung
MLCC - SMD/SMT 100pF+/-5% 100V C0G 0402
Lowest to $0.0109
Abracon LLC
SMD Crystal, 4.9152 MHz, Tolerance 30.0 ppm, Stability 50.0 ppm
Need more? Email Us
Abracon LLC
Crystals 18.432 MHZ 18PF SMD
Lowest to $1.0704
Adesto Technologies
IC FLASH 1MB SPI 85 MHZ 8SOIC
Lowest to $0.8010
Hynix Semiconductor
DRAM Chip DDR4 SDRAM 8Gbit 1Gx8 1.2V 78-Pin FBGA
Lowest to $10.9090
Abracon LLC
standard clock oscillato OSC XO 24.000MHZ CMOS SMD
Need more? Email Us
Broadcom Limited
RF System on a Chip - SoC
Lowest to $46.5672
Intel
QM580 Chipset
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess