EN
  • EN
  • DE

PIC16F1824T-I/ST

Part No PIC16F1824T-I/ST
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 14TSSOP / 14/20-Pin Flash Microcontrollers with nanoWatt XLP Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 11
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Part Number Series PIC16F1824
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810920-PIC16F1824T-I/ST
Ultra Librarian 3D Model Ultra Librarian PIC16F1824T-I/ST CAD Model

Description

The PIC16F1824T-I/ST is a versatile and powerful microcontroller designed by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This particular model is part of the expansive PIC16 family, which is renowned for its ease of use, low power consumption, and advanced features tailored to a wide range of applications.

Key Features:

  • Enhanced Mid-range Core: With a 14-bit architecture, the PIC16F1824T-I/ST provides increased precision and performance, making it an ideal choice for complex algorithms and multi-faceted processes.
  • Flash Memory: Equipped with 7 KB of on-board flash memory, this microcontroller offers ample space for application code, which is crucial for long-term project stability and feature updates.
  • RAM and Data EEPROM: With 256 bytes of RAM and 256 bytes of data EEPROM, the device provides sufficient temporary and non-volatile storage for a variety of applications.
  • High-Performance Peripherals: The microcontroller includes versatile peripherals such as PWM modules, comparators, and a 10-bit Analog-to-Digital Converter (ADC), expanding its utility in control systems and sensor interfacing.
  • Low Power Consumption: Designed for energy efficiency, the PIC16F1824T-I/ST features several power-saving modes, making it suitable for battery-powered and portable applications.
  • Temperature Range: Operating within an industrial temperature range of -40°C to 85°C, this microcontroller is robust and reliable under extreme conditions.
  • Serial Communication: With integrated support for I²C, SPI, and EUSART, this device facilitates easy data communication with other microcontrollers and peripherals.
  • Package Type: The TSSOP (Thin Shrink Small Outline Package) with 14 pins ensures a compact footprint, allowing for integration into space-constrained designs.

Applications:

The PIC16F1824T-I/ST is highly adaptable and can be used in a multitude of applications, including but not limited to:

  • Automotive systems
  • Consumer electronics
  • Industrial automation
  • Home appliances
  • Medical devices
  • Internet of Things (IoT) devices

In conclusion, the PIC16F1824T-I/ST microcontroller from Microchip Technology is a compact, feature-rich solution that provides designers with the flexibility, reliability, and performance needed to create innovative and efficient electronic products.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6504 $52.0320
190+ $0.5337 $101.4030
295+ $0.5170 $152.5150
400+ $0.5003 $200.1200
520+ $0.4836 $251.4720
695+ $0.4336 $301.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,026 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess