EN
  • EN
  • DE

FS32K148UAT0VLQT

Part No FS32K148UAT0VLQT
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001562-FS32K148UAT0VLQT
Win Source Part Number Cross
Manufacturer NXP USA Inc.
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series S32K
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 112MHz
Connectivity CANbus, Ethernet, FlexIO, I²C, LINbus, SPI, UART/USART
Ultra Librarian 3D Model Ultra Librarian FS32K148UAT0VLQT CAD Model

Description

Product Overview: NXP FS32K148UAT0VLQT

The NXP FS32K148UAT0VLQT is a state-of-the-art microcontroller designed to meet the rigorous demands of automotive and industrial applications. This product is a part of NXP's S32K1 series, which is known for its robust design, exceptional performance, and a suite of features that enable sophisticated control and connectivity.

Key Features

  • Advanced ARM Cortex-M4F Core: At the heart of the FS32K148UAT0VLQT is an ARM Cortex-M4F core that runs at a clock speed of up to 112 MHz, providing the computational power necessary for complex tasks and real-time processing.
  • Memory Configuration: It comes with a generous memory configuration that includes 1.25 MB of flash memory and 256 KB of RAM, ensuring ample space for application code and data storage.
  • Rich Set of Peripherals: The device boasts an extensive range of peripherals, including multiple CAN, LIN, and UART interfaces for communication, as well as ADCs, timers, and PWM for control applications.
  • Enhanced Safety Features: Safety is paramount in automotive and industrial environments. The FS32K148UAT0VLQT includes features such as a Memory Protection Unit (MPU), Error-Correcting Code (ECC) on flash memory, and a watchdog timer to ensure reliable operation.
  • Low Power Consumption: Designed for efficiency, the microcontroller supports multiple power modes to minimize energy consumption during idle or low-activity periods.
  • Robust I/O Capabilities: With a multitude of I/O options, the FS32K148UAT0VLQT can interface with a variety of sensors, actuators, and other electronic components, making it highly versatile for different use cases.

Applications

The NXP FS32K148UAT0VLQT is ideal for a range of applications, particularly in the automotive sector, such as powertrain systems, body control modules, and advanced driver-assistance systems (ADAS). It's also well-suited for industrial control systems, including motor control, process automation, and IoT devices that require reliable operation in harsh environments.

In summary, the FS32K148UAT0VLQT microcontroller from NXP is a powerful and reliable solution for developers looking to create advanced automotive and industrial systems. Its combination of high performance, extensive memory, and comprehensive safety features make it an excellent choice for sophisticated embedded applications.

You May Also Be Interested in

Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4627 $52.3881
7+ $14.3284 $100.2988
11+ $13.8806 $152.6866
15+ $13.4329 $201.4935
20+ $12.9851 $259.7020
26+ $11.6418 $302.6868
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,537 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess