EN
  • EN
  • DE

FS32K148UJT0VMHT

Part No FS32K148UJT0VMHT
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 100MAPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Core Processor ARM Cortex -M4F
Core Size 32-Bit
Speed 112MHz
Connectivity CANbus, Ethernet, FlexIO, I2C, LINbus, SPI, UART/USART
Peripherals I2S, POR, PWM, WDT
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 256K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 32x12b; D/A 1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 100-LBGA
Supplier Device Package 100-MAPBGA (11x11)
Manufacturer Pack Quantity 880
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814295-FS32K148UJT0VMHT
Ultra Librarian 3D Model Ultra Librarian FS32K148UJT0VMHT CAD Model

Description

Introducing the NXP FS32K148UJT0VMHT Microcontroller

The NXP FS32K148UJT0VMHT microcontroller is a state-of-the-art, highly integrated device designed to meet the rigorous demands of automotive and industrial applications. This product, which is part of the NXP S32K1xx series, is engineered to deliver exceptional performance, robust reliability, and a wide range of features to support complex and safety-critical tasks.

Core Features

  • Advanced ARM Cortex-M4F Core: At the heart of the FS32K148UJT0VMHT is a powerful ARM Cortex-M4F core, capable of running up to 112 MHz. This provides the computational horsepower necessary for intensive processing tasks, while also ensuring energy efficiency.
  • Memory Configuration: The device boasts a generous memory configuration, including 1.5 MB of flash memory and 256 KB of SRAM, enabling it to handle a wide range of applications without the need for external memory components.
  • Enhanced Safety Features: With an eye on safety, the microcontroller includes features such as a Memory Protection Unit (MPU), a Fault Collection and Control Unit (FCCU), and a Cyclic Redundancy Check (CRC) engine to ensure data integrity and reliable operation.
  • Rich Set of Peripherals: A comprehensive set of peripherals accompanies the FS32K148UJT0VMHT, including multiple communication interfaces such as CAN, LIN, SPI, I2C, and UART. It also provides ADCs, timers, and PWM for a wide range of analog and timing-related functions.
  • Automotive-Qualified: The microcontroller is AEC-Q100 qualified, ensuring it meets the stringent quality standards required for automotive-grade components. This qualification underscores its suitability for use in vehicle control units, sensor modules, and other automotive systems.

Design Advantages

The FS32K148UJT0VMHT is designed to facilitate rapid development and deployment. It is supported by the S32 Design Studio IDE, which provides a comprehensive suite of development tools. Additionally, the microcontroller is compatible with the NXP Software Development Kit (SDK), offering a rich set of software libraries and drivers to streamline the software engineering process.

Whether you're developing advanced automotive systems, industrial control units, or any application requiring a reliable and feature-rich microcontroller, the NXP FS32K148UJT0VMHT is an excellent choice that combines performance, safety, and flexibility in a compact package.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.2829 $66.8487
7+ $18.2833 $127.9831
10+ $17.7119 $177.1190
14+ $17.1407 $239.9698
18+ $16.5693 $298.2474
24+ $14.8553 $356.5272
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 431 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess