EN
  • EN
  • DE

GTL2012DP,118

Part No GTL2012DP,118
Manufacturer NXP / Nexperia
Catalog Logic - Translators, Level Shifters
Description IC XLATR 2BIT BI-DIREC 8-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Translator Type Mixed Signal
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 2
Input Signal LVTTL
Output Signal GTL
Output Type Non-Inverted
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 118725-GTL2012DP,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GTL2012DP,118 CAD Model

Description

Product Overview: GTL2012DP,118 from NXP Semiconductors

The GTL2012DP,118 is a high-performance, low-voltage 2-bit GTL to LVTTL translator device from NXP Semiconductors, designed to facilitate communication between devices operating at different voltage levels. This integrated circuit is part of NXP's advanced interface logic family, offering a robust solution for applications requiring voltage level translation.

Key Features

  • Voltage Translation: The GTL2012DP,118 provides bidirectional voltage level translation between Gunning Transceiver Logic (GTL) and Low-Voltage TTL (LVTTL).
  • Wide Voltage Range: It supports a wide range of supply voltages, from 1.0V to 3.6V for GTL ports and 3.0V to 3.6V for LVTTL ports, accommodating various system requirements.
  • High-Speed Operation: This device is capable of operating at high speeds, making it suitable for high-frequency signal translation without significant propagation delay.
  • Control and Flexibility: It includes OE (Output Enable) and GTL_REF inputs for additional control and flexibility in various translation scenarios.
  • ESD Protection: The GTL2012DP,118 is equipped with Electrostatic Discharge (ESD) protection circuitry on all pins to safeguard against static damage, enhancing the device's robustness in harsh environments.

Applications

The GTL2012DP,118 is ideal for a range of applications that require reliable and efficient voltage level translation. It is commonly used in:

  • Server and enterprise solutions where different logic levels need interfacing.
  • Communication equipment that requires the integration of GTL bus interfaces with LVTTL logic levels.
  • Industrial control systems where the interoperability of legacy LVTTL devices with newer GTL-based hardware is necessary.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the GTL2012DP,118 is no exception. It is manufactured using a robust silicon process, ensuring high reliability and performance consistency. The device is available in a compact TSSOP8 package, making it suitable for space-constrained applications while providing ease of integration into existing designs.

With its comprehensive feature set and the backing of NXP's renowned manufacturing standards, the GTL2012DP,118 is an excellent choice for designers looking to bridge the gap between GTL and LVTTL interfaces in their next project.

You May Also Be Interested in

NXP / Nexperia
IC XLATR 8BIT LV 20-TSSOP / Voltage Level Translator GTL/GTL+ to LVTTL/TTL 8-CH Bidirectional 20-Pin TSSOP T/R
Lowest to $1.9589
Texas Instruments
IC TRANSLATOR BIDIR 16WQFN T&R
Lowest to $1.4553
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $2.9105
Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105
Texas Instruments
1-BIT DUAL-SUPPLY BUFFERED VOLTA / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps 5-X2SON (0.8x0.8)
Lowest to $0.2138
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $7.2762

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8033 $50.4594
44+ $2.3002 $101.2088
68+ $2.2283 $151.5244
93+ $2.1564 $200.5452
120+ $2.0845 $250.1400
161+ $1.8689 $300.8929
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,030 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess