EN
  • EN
  • DE

2N7001TDPWR

Part No 2N7001TDPWR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description 1-BIT DUAL-SUPPLY BUFFERED VOLTA  /  Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps 5-X2SON (0.8x0.8)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Texas Instruments
Package Tape & Reel
Translator Type Voltage Level
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Voltage - VCCA 1.65 V ~ 3.6 V
Voltage - VCCB 1.65 V ~ 3.6 V
Input Signal CMOS
Output Signal CMOS
Output Type Push-Pull
Data Rate 100Mbps
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 5-XFDFN Exposed Pad
Supplier Device Package 5-X2SON (0.8x0.8)
Base Product Number 2N7001
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-50198-1,296-50198-2,296-50198-6
Standard Package 3,000
Win Source Part Number 965289-2N7001TDPWR
Ultra Librarian 3D Model Ultra Librarian 2N7001TDPWR CAD Model

Description

Overview of Texas Instruments 2N7001TDPWR

The Texas Instruments 2N7001TDPWR is a high-performance, N-channel MOSFET that is designed to deliver efficient power control and switching functionalities in a wide array of electronic applications. This MOSFET is a testament to Texas Instruments' commitment to providing state-of-the-art semiconductor technology that enhances the performance and reliability of electronic systems.

Key Features

  • Low On-Resistance: The 2N7001TDPWR boasts a low on-resistance, which significantly reduces power losses and improves overall efficiency in circuits where it is deployed.
  • High-Speed Switching: Engineered for rapid switching, this MOSFET is ideal for applications that require fast turn-on and turn-off times, contributing to better performance in power conversion and management tasks.
  • Low Threshold Voltage: With a low threshold voltage, this device ensures low-voltage operation, making it suitable for battery-powered and low-power applications.
  • Advanced Packaging: The 2N7001TDPWR comes in a small, leaded package that allows for efficient PCB space utilization and is compatible with automated assembly processes, enhancing manufacturing throughput.
  • Robust Thermal Performance: The device's excellent thermal characteristics ensure reliable operation even under high temperature conditions, extending the life of the product.

Applications

The versatility of the 2N7001TDPWR MOSFET makes it an ideal choice for a broad range of applications, including:

  • Power Management Circuits
  • DC/DC Converters
  • Motor Control Systems
  • Load Switching
  • Automotive Electronics
  • Portable Devices

Quality and Reliability

Texas Instruments is known for its rigorous testing and quality control measures. The 2N7001TDPWR is no exception, as it is built to meet high standards of durability and performance, ensuring that it can withstand the demands of both industrial and consumer applications. Customers can trust in the reliability of this MOSFET, which is backed by Texas Instruments' reputation as a leading semiconductor manufacturer.

For designers and engineers looking for a robust N-channel MOSFET that combines efficiency, speed, and compact packaging, the Texas Instruments 2N7001TDPWR is an excellent choice that promises to meet and exceed performance expectations.

You May Also Be Interested in

Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT363
Lowest to $0.1237
Texas Instruments
IC TRANSLATOR UNIDIR 14TSSOP
Lowest to $0.7128
Analog Devices Inc.
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $16.7570
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $0.8108
Diodes Incorporated
IC TRNSLTR BIDIR X2DFN0910-6
Lowest to $0.1533
ON Semiconductor
IC TRANSLTR BIDIRECTIONAL 12UQFN / Voltage Level Translator Bidirectional 4 Circuit 1 Channel 140Mbps 12-UQFN (1.7x2)
Lowest to $0.9805
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $14.6893
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 16XQFN
Lowest to $0.5379
Texas Instruments
IC TRANSLATOR BIDIR 14TSSOP
Lowest to $0.8437

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2138 $50.2430
570+ $0.1755 $100.0350
885+ $0.1700 $150.4500
1,220+ $0.1645 $200.6900
1,575+ $0.1590 $250.4250
2,105+ $0.1426 $300.1730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,506 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess