EN
  • EN
  • DE

NLSX4402FMUTCG

Part No NLSX4402FMUTCG
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIRECTIONAL 8UDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 27 Weeks
Features Voltage Level Translator Bidirectional 1 Circuit 2 Channel 20Mbps 8-UDFN (1.45x1)
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-UFDFN
Case / Package 8-UDFN (1.45x1)
Family Name NLSX4402
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NLSX4402FMUTCG-ND, NLSX4402FMUTCGOSTR, NLSX4402FMUTCGOSCT, NLSX4402FMUTCGOSDKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929254-NLSX4402FMUTCG
Ultra Librarian 3D Model Ultra Librarian NLSX4402FMUTCG CAD Model

Description

The NLSX4402FMUTCG is a high-performance, dual-supply bidirectional translator from ON Semiconductor, designed to provide seamless voltage level translation for mixed-mode signal operations. This component is a vital solution for applications that require the interfacing of devices or systems operating at different voltage levels, such as in multi-voltage digital system designs.

Key Features

  • Bidirectional Translation: Allows for voltage level translation between high and low logic levels in either direction without the need for a direction control signal.
  • Dual-Supply Operation: Supports translation between 1.5V, 1.8V, 2.5V, 3.3V, and 5V voltage nodes, providing flexibility for interfacing between various logic levels.
  • Low Standby Current: Designed for low power consumption, it features a very low standby current, making it suitable for battery-powered applications.
  • High-Speed Operation: Capable of supporting high-speed signal transmission, which is essential for modern high-speed interfaces.
  • Flow-Through Pinout: The flow-through design of the pin configuration simplifies PCB layout and reduces signal distortion.
  • ESD Protection: Integrated electrostatic discharge (ESD) protection circuitry safeguards the device from static damage.

Applications

The NLSX4402FMUTCG is ideal for a diverse range of applications that require voltage level translation. It is particularly useful in:

  • Mobile Devices
  • Computing Devices
  • Consumer Electronics
  • Networking Equipment
  • Industrial Systems

Package and Quality

Encased in a compact UDFN package, the NLSX4402FMUTCG is designed for space-constrained applications. It is manufactured to ON Semiconductor's stringent quality standards, ensuring high reliability and performance for critical applications.

Overall, the NLSX4402FMUTCG from ON Semiconductor is an essential component for designers looking to bridge the gap between different voltage domains, offering robust performance, flexibility, and ease of use in a variety of electronic systems.

You May Also Be Interested in

ON Semiconductor
1 BIT TRANSLATOR 6UDFN
Lowest to $0.1672
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.3774
Microchip Technology
DUAL TTL-to-DIFFERENTIAL PECL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $4.8972
Texas Instruments
IC BUS TXRX DUAL SC70-6
Lowest to $0.3802
Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8VSSOP
Lowest to $0.5865
ON Semiconductor
Quad CMOS to PECL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $29.1534
Diodes Incorporated
IC LOGIC TRANSLATOR
Lowest to $10.5564
Nexperia USA Inc.
Bus Transceivers XCVR 8BIT LVL SHIFTR
Lowest to $2.3583
ON Semiconductor
IC XLATOR ECL-TTL QUAD 16SOEIAJ
Lowest to $13.7373

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess