EN
  • EN
  • DE

GTL2014PW

Part No GTL2014PW
Manufacturer NXP / Nexperia
Description Voltage Level Translator GTL/GTL+/GTL- to LVTTL/LVTTL to GTL/GTL+/GTL- 4-CH Bidirectional 14-Pin TSSOP / 4-bit LVTTL to GTL transceiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1178049-GTL2014PW
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name GTL2014
Introduction Date March 15, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian GTL2014PW CAD Model

Description

The NXP GTL2014PW is a high-performance, 4-bit translating transceiver designed to facilitate the communication between the Gunning Transceiver Logic Plus (GTL+) and the LVTTL/LVCMOS levels. This advanced transceiver is part of NXP's leading-edge interface products, providing a bridge for data exchange between different voltage domains in a wide array of computing and communication applications.

Featuring a minimal propagation delay and a robust power supply range, the GTL2014PW is engineered to meet the stringent requirements of high-speed data transfer while maintaining signal integrity. The device operates over a supply voltage range of 3.0 V to 3.6 V, accommodating various system requirements and ensuring compatibility with legacy and newer system voltage levels.

The GTL2014PW is equipped with control inputs (OE and DIR) for direction control, enabling the device to switch between driving and receiving modes, thereby providing flexibility in bidirectional bus applications. This feature is crucial for processors and ASICs that require high-speed, bidirectional communication with peripherals or other processors.

The device's bus-hold feature on the GTL side inputs eliminates the need for external pull-up or pull-down resistors, simplifying board layout and reducing component count. This feature ensures that the inputs remain at a valid logic level even when they are disconnected.

With its small TSSOP20 package, the GTL2014PW is not only space-efficient but also offers reduced power consumption, making it an ideal choice for compact, power-sensitive designs. Its ESD protection exceeds JESD 22, safeguarding the device from electrostatic discharges during handling and operation.

In summary, the NXP GTL2014PW translating transceiver is a versatile and reliable solution for systems requiring level translation between GTL+ and LVTTL/LVCMOS interfaces. Its low propagation delay, bidirectional communication capability, bus-hold feature, and ESD protection make it an excellent choice for high-performance computing, networking, and communication applications.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4150 $51.8750
295+ $0.3405 $100.4475
455+ $0.3299 $150.1045
630+ $0.3193 $201.1590
815+ $0.3086 $251.5090
1,085+ $0.2767 $300.2195
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 371,637 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess