EN
  • EN
  • DE

HEF4013BP

Part No HEF4013BP
Manufacturer NXP / Nexperia
Description Dual D-type flip-flop
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1179793-HEF4013BP
Manufacturer Homepage www.nxp.com
Family Name HEF4013
Introduction Date December 30, 2002
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian HEF4013BP CAD Model

Description

The HEF4013BP is a high-performance, dual D-type flip-flop integrated circuit produced by NXP Semiconductors. This versatile component is part of NXP's HEF4000 series, which is well-known for its robustness and compatibility with a wide range of digital applications. The HEF4013BP is designed to operate over a broad voltage range and offers the reliability expected from a leading semiconductor manufacturer.

Key Features

  • Voltage Range: The device can operate with a power supply voltage ranging from 3V to 15V, making it suitable for various logic level requirements and enabling use in battery-operated devices as well as in more traditional logic circuits.
  • Dual Flip-Flop Design: With two independent flip-flops, each with individual data, set, reset, and clock inputs, the HEF4013BP provides flexibility in implementation and can be used in a variety of bistable operation modes.
  • Set-Reset Capability: The direct set and reset inputs allow for immediate control over the flip-flop states, which is essential for initializing states or for emergency overrides in control applications.
  • High Noise Immunity: Characterized by a high degree of noise immunity and stable output, the device is suitable for use in environments with electrical interference or for applications requiring high signal integrity.
  • Low Power Consumption: The CMOS technology used in the HEF4013BP ensures low power consumption, which is critical for energy-saving applications and prolonging battery life in portable devices.
  • Wide Operating Temperature: The device is designed to operate over a wide temperature range, ensuring functionality across diverse environmental conditions.

Applications

The HEF4013BP is widely used in digital systems and can be found in a variety of applications, including:

  • Memory storage and data processing systems
  • Counters and toggle circuits
  • Control systems and logic circuitry
  • Industrial electronics
  • Consumer electronics

With its combination of versatility, reliability, and performance, the NXP HEF4013BP dual D-type flip-flop is a fundamental component for designers and engineers looking to create stable and efficient digital logic systems.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess