EN
  • EN
  • DE

HEF4006BD

Part No HEF4006BD
Manufacturer NXP / Nexperia
Description 18-stage static shift register
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1179776-HEF4006BD
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HEF4006BD CAD Model

Description

Product Overview: NXP HEF4006BD

The NXP HEF4006BD is a high-grade integrated circuit designed for versatile applications in the realm of digital electronics. This robust component is a part of NXP's acclaimed HEF4000 series, which stands out for its reliability and performance in various electronic circuits. The HEF4006BD, in particular, is a 18-stage shift register that offers a flexible approach to data storage, transfer, and manipulation in digital systems.

Key Features

  • Shift Register Functionality: With its 18-stage serial shift register, the HEF4006BD can handle serial-to-serial data transfer operations, making it an essential component for data processing tasks in complex digital systems.
  • Wide Operating Voltage: The device operates over a wide voltage range, typically from 3V to 15V, providing versatility in various application environments and compatibility with both TTL and CMOS logic levels.
  • High Noise Immunity: NXP's HEF4006BD boasts a high degree of noise immunity, ensuring stable performance even in electrically noisy environments, which is crucial for maintaining data integrity.
  • Low Power Consumption: The IC is designed for low power consumption, making it suitable for battery-operated devices and applications where power efficiency is a priority.

Applications

The HEF4006BD is suitable for a wide array of applications, including:

  • Serial-to-parallel data conversion
  • Remote data storage
  • Signal processing
  • Automotive electronics
  • Communication systems

Technical Specifications

  • Package: The HEF4006BD comes in a standard DIP (Dual In-line Package), which facilitates easy integration into printed circuit boards (PCBs).
  • Temperature Range: This IC can operate within an extended temperature range, ensuring reliability across different environmental conditions.
  • Quality and Standards: As with all NXP products, the HEF4006BD adheres to stringent quality control measures and complies with international standards, guaranteeing a high level of performance and dependability.

Whether you're designing a new digital system or seeking a replacement part for an existing setup, the NXP HEF4006BD provides a reliable and efficient solution for your shift register needs. Its combination of performance, durability, and versatility makes it a valuable component in any digital electronics toolkit.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess