EN
  • EN
  • DE

HEF40193BP

Part No HEF40193BP
Manufacturer NXP / Nexperia
Description 4-bit up/down binary counter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1179814-HEF40193BP
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HEF40193BP CAD Model

Description

NXP HEF40193BP 4-bit Binary Up/Down Counter

The NXP HEF40193BP is a high-performance, integrated circuit that serves as a versatile 4-bit binary up/down counter. Designed for a wide range of applications, this IC is part of NXP's HEF4000 family, which is renowned for its robustness and reliability in various digital systems. The HEF40193BP is particularly suitable for use in counters, frequency dividers, and control circuits, offering both functionality and flexibility to designers.

Key Features:

  • Counting Configuration: The device can count both up and down, making it adaptable for different counting requirements. It can perform incremental counts for up counting and decremental counts for down counting.
  • Binary Counter: As a 4-bit binary counter, it can handle a count range from 0 to 15 (0x0 to 0xF in hexadecimal), which is essential for digital systems that require binary counting sequences.
  • Multiple Counting Modes: The HEF40193BP is capable of synchronous operation, allowing it to count in sync with a clock signal. This feature ensures accurate timing and coordination with other parts of the digital system.
  • Reset Function: A master reset input is available, providing a simple way to reset the counter to its initial state (0000) at any time, which is crucial for initializing processes or recovering from errors.
  • Expandability: For applications requiring longer count sequences, multiple HEF40193BP devices can be cascaded, thanks to the "ripple carry output" feature. This allows for the creation of counters with more bits and a larger counting range.
  • Dual Voltage Operation: It supports a wide range of operating voltages from 3V to 15V, accommodating various logic level requirements and making it suitable for interfacing with other logic families.

Package and Quality:

The HEF40193BP comes in a 16-pin DIP (Dual In-line Package), which is widely used and easy to handle in both prototyping and production environments. The device adheres to NXP's stringent quality standards, ensuring high reliability and performance consistency for industrial and commercial applications.

Applications:

With its up/down counting capability and flexible configuration, the HEF40193BP is ideal for digital clocks, timers, counters, frequency dividers, and sequential control circuits. Its robust design and compatibility with other digital logic components make it a go-to choice for engineers and designers looking for a reliable binary counter solution.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.6694 $60.6858
17+ $7.1136 $120.9312
26+ $6.8919 $179.1894
35+ $6.6690 $233.4150
45+ $6.4472 $290.1240
60+ $5.7796 $346.7760
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,700 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess