EN
  • EN
  • DE

HEF4021BP,652

Part No HEF4021BP,652
Manufacturer NXP / Nexperia
Catalog Logic - Shift Registers
Description IC REGISTER STATIC 8BIT 16-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Purpose Parallel or Serial to Serial
Supply Voltage - Operating 3 V to 15 V
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 143086-HEF4021BP,652
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HEF4021BP,652 CAD Model

Description

The NXP HEF4021BP,652 is a high-performance, 8-bit static shift register designed for use in a wide range of electronic applications. This integrated circuit (IC) is part of the HEF4000 family, which is known for its robustness and versatility. The HEF4021BP,652 is particularly suitable for interfacing with microprocessors, where it can be used to expand the input/output capabilities or to convert serial data to parallel format and vice versa.

Key Features

  • 8-Bit Serial or Parallel Input/Output: The device can handle 8-bit serial or parallel data inputs and outputs, providing flexibility in how data is managed and transferred within a system.
  • Medium Speed Operation: It operates at moderate speeds, which is sufficient for a variety of applications, including but not limited to, digital control circuits and data processing systems.
  • Direct Drive to 7-segment Displays: The outputs are capable of directly driving 7-segment displays, making it an excellent choice for digital readout systems.
  • Static Operation: The static nature of the HEF4021BP,652 allows it to maintain the state of the data without the need for a constant clock, which is beneficial for power-sensitive applications.
  • Standardized Symmetrical Output Characteristics: The IC offers standardized and symmetrical output characteristics, ensuring reliable and predictable performance across different operational conditions.
  • Complies with JEDEC standard no. 7A: Compliance with industry standards ensures compatibility and ease of integration into existing and new designs.

Applications

The HEF4021BP,652 is ideal for a variety of applications, including:

  • Serial-to-parallel data conversion
  • Parallel-to-serial data conversion
  • Interface with microprocessors
  • Digital control circuits
  • Remote control systems
  • Sequential operations

Technical Specifications

The HEF4021BP,652 operates over a wide voltage range and has a standard temperature range, making it suitable for commercial-grade applications. It comes in a 16-lead DIP (Dual In-line Package) which is easy to handle and integrate into various circuit boards.

Conclusion

With its combination of features, the NXP HEF4021BP,652 shift register is a highly adaptable component that can meet the needs of many digital systems, providing a reliable and efficient solution for data handling and display interfacing.

You May Also Be Interested in

Texas Instruments
IC SHIFT REGISTER 8BIT 16-TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.3649
Texas Instruments
IC SHIFT REGISTER 8BIT 16SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Lowest to $0.4868
Texas Instruments
IC PAR-LOAD SHIFT REGIST 16-SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Need more? Email Us
Texas Instruments
IC REGISTER, MULTIPLEXED 20SOIC / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.4824
UTC
2V~6V 35mA 14ns@6V,50pF Serial-to-Parallel or Serial SOP-16 Shift Registers RoHS
Lowest to $0.0874
Texas Instruments
IC REGISTR PAR-LOAD 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Need more? Email Us
Texas Instruments
IC 8BIT SHIFT REG 3ST-OUT 16SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Need more? Email Us
Texas Instruments
IC REGISTER FILE DL 16X4 24-SOIC / Shift Register File 2 Element 4 Bit 24-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8078 $62.4624
19+ $6.4068 $121.7292
28+ $6.2070 $173.7960
39+ $6.0060 $234.2340
50+ $5.8062 $290.3100
67+ $5.2056 $348.7752
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess