EN
  • EN
  • DE

SN74LV166APW

Part No SN74LV166APW
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description IC REGISTR PAR-LOAD 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Shift Registers
Mfr Texas Instruments
Series 74LV
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Function Parallel or Serial to Serial
Voltage - Supply 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number 74LV166
Other Names SN74LV166APWG4,TEXTISSN74LV166APW,2156-SN74LV166APW,296-34047-5,SN74LV166APWG4,SN74LV166APW,SN74LV166APWE4,SN74LV166APWE4
Standard Package 90
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257051-SN74LV166APW
Ultra Librarian 3D Model Ultra Librarian SN74LV166APW CAD Model

Description

The SN74LV166APW is a high-performance integrated circuit designed and manufactured by Texas Instruments (TI), a leader in the semiconductor industry. This particular device is part of TI's extensive range of logic chips and is a 8-Bit Parallel-Load Shift Registers that comes in a TSSOP (Thin Shrink Small Outline Package) form factor.

Key Features

  • Logic Type: 8-Bit Shift Register
  • Operating Voltage: 2 V to 5.5 V, which allows for use in a wide range of applications and is compatible with various logic families.
  • Output Type: Differential - Both Complementary Outputs and Parallel Outputs are available, providing flexibility in interfacing with other components.
  • Functionality: The device features a parallel-load capability, enabling the user to load data into the register bit by bit or all at once, enhancing data processing efficiency.
  • Shift Register Function: Parallel to Serial, Serial to Serial
  • Propagation Delay Time: Fast propagation delay time ensures high-speed operation, which is crucial for time-sensitive applications.
  • Package / Case: 16-TSSOP, providing a compact solution for space-constrained applications.

Applications

The SN74LV166APW is suitable for a broad range of applications. It is particularly useful in digital systems where low power, high speed, and efficient data management are required. Common applications include:

  • Data storage devices
  • Serial-to-parallel data conversion
  • Remote data acquisition systems
  • Instrumentation and test equipment
  • Automotive systems and controls

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The SN74LV166APW is built to meet the stringent requirements of the industry, ensuring a reliable performance in a wide range of environmental conditions. Each device undergoes rigorous testing to ensure it meets TI's quality standards.

Support and Resources

For designers and engineers, TI provides extensive technical documentation, including datasheets, application notes, and design guides. Additionally, Texas Instruments offers customer support and a community forum for discussing technical challenges and solutions related to the SN74LV166APW.

For more information on the SN74LV166APW, including purchasing options and detailed technical specifications, please visit the Texas Instruments website.

You May Also Be Interested in

Texas Instruments
IC INTRF SRL-TO-PARALLEL 20TSSOP / Shift Shift Register 1 Element 8 Bit 20-TSSOP
Need more? Email Us
Texas Instruments
IC 8BIT SHIFT REG 3ST-OUT 16SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-DIP / Shift Shift Register 1 Element 8 Bit 16-PDIP
Need more? Email Us
Texas Instruments
IC PAR-LOAD SHIFT REGIST 16-SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Need more? Email Us
UTC
2V~6V 35mA 14ns@6V,50pF Serial-to-Parallel or Serial SOP-16 Shift Registers RoHS
Lowest to $0.0874
Texas Instruments
IC REGISTR PAR-LOAD 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.5935
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.1603
Texas Instruments
IC REGISTER, BI-DIRECT DL 24SOIC / Shift Register File 2 Element 4 Bit 24-SOIC
Need more? Email Us
Texas Instruments
IC BI-DIR UNIV SHIFT REG 16-SOIC / Shift Register, Bidirectional 1 Element 4 Bit 16-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess