EN
  • EN
  • DE

HEF4021BP

Part No HEF4021BP
Manufacturer NXP / Nexperia
Description 8-bit static shift register
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1179821-HEF4021BP
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HEF4021BP CAD Model

Description

NXP HEF4021BP 8-bit Static Shift Register

The NXP HEF4021BP is a high-performance, 8-bit static shift register designed for use in a wide range of digital applications. This integrated circuit is part of the HEF4000 family, which is renowned for its reliability and versatility in the field of digital logic. The HEF4021BP is particularly well-suited for tasks that require the serial-to-parallel conversion of data, making it an ideal choice for interface applications that bridge the gap between serial and parallel data formats.

Constructed with silicon gate CMOS technology, the HEF4021BP boasts a robust design that ensures low power consumption and high noise immunity. The device operates over a broad voltage range from 3V to 15V, providing flexibility in various operating environments and compatibility with other logic families when used with appropriate interfacing.

The HEF4021BP features eight stages, which can be utilized in either serial or parallel input modes, allowing for versatile data handling. Serial data is entered at the DS input and shifted through the register on the rising edge of the clock pulse (CP). For parallel input, data is loaded into the respective stages through the parallel data inputs (P0 to P7) when the parallel load input (PL) is LOW. The state of the data in the shift register can be observed through the eight complementary outputs (Q0 to Q7).

In addition to its data shifting capabilities, the HEF4021BP also includes a master reset (MR) function. This active HIGH input clears the entire register, setting all outputs to the LOW state, which is particularly useful for initialization purposes and error recovery processes.

The HEF4021BP is commonly packaged in a 16-pin DIP (Dual In-line Package), making it easy to integrate into both prototyping and production environments. Its standard pin configuration allows for straightforward implementation on breadboards, perfboards, and printed circuit boards (PCBs).

With its combination of features, the NXP HEF4021BP is a versatile component for designers and engineers looking to implement efficient data handling and storage solutions within their digital systems.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0095 $60.0950
24+ $4.9307 $118.3368
37+ $4.7771 $176.7527
50+ $4.6235 $231.1750
65+ $4.4687 $290.4655
87+ $4.0067 $348.5829
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,680 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess