EN
  • EN
  • DE
  • IT

HEF4025BT

Part No HEF4025BT
Manufacturer NXP / Nexperia
Description Triple 3-input NOR gate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1179835-HEF4025BT
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HEF4025BT CAD Model

Description

The HEF4025BT is a high-quality integrated circuit produced by NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This particular chip belongs to the HEF4000 family, which is a series of logic gates that are widely used in electronic devices for various applications.

Key Features

  • Triple 3-input NOR gate: The HEF4025BT consists of three independent 3-input NOR gates, providing versatile logic functions in a single package.
  • Wide voltage range: It operates over a recommended voltage range of 3V to 15V, making it suitable for various applications and compatible with both TTL and CMOS technologies.
  • Low power consumption: Designed with power efficiency in mind, the HEF4025BT features a low power consumption, which is crucial for battery-powered devices and energy-saving applications.
  • High noise immunity: The chip has a high noise immunity level, ensuring stable and reliable operation even in electrically noisy environments.
  • Standardized symmetrical output characteristics: This feature provides consistent performance and predictable behavior across different operating conditions.

Applications

The HEF4025BT is suitable for a wide range of applications, including but not limited to:

  • Logic function implementation
  • Signal processing
  • Computer logic systems
  • Control systems
  • Alarm systems

Package and Quality

The device is available in a SO14 plastic small outline package, which is both space-efficient and ideal for automated surface-mount assembly processes. NXP's commitment to quality ensures that each HEF4025BT chip meets the highest standards of reliability and performance.

Environmental and Compliance Information

NXP Semiconductors is dedicated to environmental responsibility and ensures that the HEF4025BT complies with international regulations such as RoHS (Restriction of Hazardous Substances) and is free from lead (Pb), ensuring minimal environmental impact and safety for end users.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.3026 $59.0070
470+ $0.2483 $116.7010
720+ $0.2414 $173.8080
995+ $0.2333 $232.1335
1,285+ $0.2252 $289.3820
1,715+ $0.2021 $346.6015
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess