The HEF4043BT is a high-quality integrated circuit produced by NXP Semiconductors, renowned for its reliability and performance in various electronic applications. This quadruple R/S (reset/set) latch is part of the HEF4000 family, which is a series of logic gates that are based on silicon gate CMOS technology.
Designed to operate over a broad voltage range, the HEF4043BT can function with a supply voltage ranging from 3V to 15V, making it suitable for interfacing with both TTL (Transistor-Transistor Logic) and CMOS (Complementary Metal-Oxide-Semiconductor) logic levels. This versatility ensures that it can be used in a wide array of applications from simple logic control circuits to more complex computing systems.
Key Features:
- Logic Type: Quad R/S Latches
- Package / Case: SO16
- Mounting Type: Surface Mount
- Supply Voltage Range: 3V to 15V
- Output Current: 6.8mA
- Operating Temperature: -40°C to +85°C
- Logic Family: HEF4000
- Logic Base Number: 4043
The device features four independent R/S latches with separate reset and set inputs for each latch. Outputs are available for both the Q and Q-bar states, providing the user with the flexibility to choose the appropriate output for their specific design requirements. The HEF4043BT also offers high noise immunity and low power consumption, which are critical features for battery-operated and portable devices.
Its static flip-flop operation ensures stability, making it an excellent choice for holding states in various memory and control applications. The HEF4043BT's symmetrical output impedance, high noise immunity, and low power dissipation qualities make it a robust and reliable component for designing electronic systems that require stable and dependable logic operations.
In summary, the NXP HEF4043BT is a practical and efficient solution for designers looking for a CMOS-based quadruple R/S latch that combines low power consumption with a wide operating voltage range and stable performance.