EN
  • EN
  • DE

HEF4049BT,653

Part No HEF4049BT,653
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Description IC INVERTER HEX 1INPUT 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Supply Voltage - Operating 3 V to 15 V
Current - Quiescent (Max) 16μA
Current - Output High, Low 3mA, 20mA
Logic Level - Low 1.5 V to 4 V
Logic Level - High 3.5 V to 11 V
Max Propagation Delay @ V, Max CL 40ns @ 15V, 50pF
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SO
Dimension 16-SOIC (0.154", 3.90mm Width)
Win Source Part Number 099269-HEF4049BT,653
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian HEF4049BT,653 CAD Model

Description

Product Overview: HEF4049BT,653

The HEF4049BT,653 is a high-performance, hex inverting buffer produced by NXP Semiconductors. This integrated circuit (IC) is designed to offer a multitude of features suitable for a wide range of digital applications. It is a part of the HEF4000 family, which is well-known for its robustness and versatility in the electronics industry.

Key Features

  • Hex Inverting Buffers: Six independent inverting buffers provide flexibility in circuit design and are ideal for voltage level shifting and waveform inversion.
  • High Voltage Tolerance: The device can handle input voltages that are higher than the VDD supply voltage, making it suitable for interfacing with different logic levels.
  • Standardized Symmetrical Output Characteristics: This feature ensures consistent performance across all six buffers and aids in maintaining signal integrity.
  • Wide Supply Voltage Range: The IC operates over a broad supply voltage range from 3V to 15V, accommodating various power requirements and making it compatible with TTL, CMOS, and other logic families.
  • High Noise Immunity: The HEF4049BT,653 is designed with a noise immunity greater than 50% of VDD, providing stable operation in electrically noisy environments.
  • Low Power Consumption: Its CMOS technology ensures low power dissipation, which is crucial for battery-powered and energy-efficient applications.

Applications

The HEF4049BT,653 is widely used in various digital applications including:

  • Logic level conversion for interfacing different logic families
  • Signal inversion and buffering in digital circuits
  • Wave shaping and signal processing
  • Control systems and automation
  • Complex logic gate functions

Package Information

The device comes in a small-outline package (SO) with 16 leads. Its compact size and surface-mount package make it suitable for high-density PCB designs.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability. The HEF4049BT,653 is manufactured to high standards, ensuring dependable performance in a range of environmental conditions.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
ON Semiconductor
IC INVERTER 2CH 2-INP 6ULLGA
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND 2CH 2-INP 8XQFN
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XQFN
Need more? Email Us
Texas Instruments
IC GATE XOR 4CH 2-INP 14TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3254 $50.4370
375+ $0.2670 $100.1250
580+ $0.2587 $150.0460
800+ $0.2503 $200.2400
1,035+ $0.2420 $250.4700
1,385+ $0.2169 $300.4065
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 198,720 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess