Products specifications

Win Source Part Number 1026896-HEF4059BD
Categories OEM Parts(F-I)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HEF4059BD CAD Model

Description

The NXP HEF4059BD is a versatile and highly programmable divide-by-N counter, ideal for a wide range of timing and frequency division applications. This integrated circuit is part of the HEF4000 family, known for their reliability and ease of use in digital electronics. The HEF4059BD is a CMOS (Complementary Metal-Oxide Semiconductor) device, offering low power consumption and high noise immunity, making it suitable for battery-powered devices and other applications where power efficiency is crucial.

Key Features

  • Programmable Division Factor: Users can configure the division factor to a wide range of values, allowing for flexible frequency division to suit specific design requirements.
  • Binary or BCD Counting: The device can be set to operate in either binary or BCD (Binary-Coded Decimal) counting modes, providing additional versatility for interfacing with different digital systems.
  • Multiple Counting Modes: It supports up, down, and up/down counting modes, offering further control over the counting process.
  • High-Speed Operation: With its ability to handle high-frequency input signals, the HEF4059BD is suitable for high-speed applications.
  • Low Power Dissipation: The CMOS technology ensures that the device has a low static power consumption, as well as minimal additional power consumption when switching.
  • Wide Operating Voltage Range: It operates over a wide voltage range, accommodating various logic levels and supply voltages.

Applications

The HEF4059BD is commonly used in digital clocks, frequency synthesizers, timers, and other electronic devices that require precise time intervals or frequency division. Its programmability makes it an excellent choice for custom and adaptable designs in both consumer and industrial electronics.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and the HEF4059BD is no exception. This device is manufactured to high standards, ensuring consistent performance and durability across a range of environmental conditions. Whether you are designing a simple timer or a complex frequency management system, the NXP HEF4059BD provides the functionality and reliability you need.

You May Also Be Interested in

Phoenix Contact
Wlan Access Point, 802.11 A/b/g/n, 5GHZ;
Need more? Email Us
ECAD model for FL WLAN 1101
Thomas & Betts
1/2Inchzinc Cond Hub W/grnd Screw
Need more? Email Us
ECAD model for HTGZ1
Samtec Inc.
IC & Component Sockets .100 High-Temp Single Row Screw Machine Socket Strip
Need more? Email Us
ECAD model for HSS-113-T-1A
Hitachi, Ltd
Need more? Email Us
ECAD model for HM628512CLTT17
STMicroelectronics
DIODE ARRAY 45V 20A TO220AB / Diode Array 1 Pair Common Cathode FERD (Field Effect Rectifier Diode) 45 V 20A Through Hole TO-220-3
Lowest to $1.4007
ECAD model for FERD40M45CT
Samtec Inc.
Need more? Email Us
ECAD model for IDSS-32-S-06.00-T-P32-G-ST
Fagor
Diode Schottky 40V 2A 2-Pin SMB T/R
Need more? Email Us
ECAD model for FSS24 TRTB
Amic
Need more? Email Us
ECAD model for FQV225LB15TF
Tocos
Need more? Email Us
ECAD model for G3ATB102M

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.5481
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention